"Pressure Sensor 100PSI (689.48kPa) Gauge Male - 0.059"" (1.5mm) Tube 0 mV ~ 150 mV (5V) 4-SMD Module"
SENSOR 100PSIG 0.059 .15V 4SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 118-BPS340-HG100P-4L-ND | BPS340-HG100P-4L |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage; Wheatstone Bridge | Wheatstone Bridge |