All Sensors Corp. Pressure Sensor - BLCR Series BLCR-L20D-U2

Description
The BLCR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors' CoBeam2 TM Technology to reduce overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 1.8 to 3.3 volts DC.
Request a Quote Datasheet
Description
The BLCR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors' CoBeam2 TM Technology to reduce overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 1.8 to 3.3 volts DC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Morgan Hill, CA, United States
Pressure Sensor - BLCR Series
BLCR-L20D-U2
Pressure Sensor - BLCR Series BLCR-L20D-U2
The BLCR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors' CoBeam2 TM Technology to reduce overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 1.8 to 3.3 volts DC.

The BLCR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors' CoBeam2 TM Technology to reduce overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity.

This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 1.8 to 3.3 volts DC.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-1186-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1186-ND
Pressure Sensors, Transducers 442-1186-ND
"Pressure Sensor ±0.72PSI (±4.98kPa) Gauge Male - 0.12"" (3mm) Tube 0 mV ~ 38 mV 6-SMD, Gull Wing, Top Port"

"Pressure Sensor ±0.72PSI (±4.98kPa) Gauge Male - 0.12"" (3mm) Tube 0 mV ~ 38 mV 6-SMD, Gull Wing, Top Port"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number BLCR-L20D-U2 442-1186-ND
Product Name Pressure Sensor - BLCR Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2852203 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Liquid; Gas; Liquid, Gas
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Standard Solid-State Pressure Sensor - 836P-N2GBGB36A-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details