Banner Engineering Corp. Pressure Sensors, Transducers - Industrial BWA-PRESSURE-SENSOR-50

Description
GAUGE PRESSURE SENSOR
Request a Quote Datasheet
Description
GAUGE PRESSURE SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 2170-BWA-PRESSURE-SENSOR-50-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2170-BWA-PRESSURE-SENSOR-50-ND
Pressure Sensors, Transducers - Industrial 2170-BWA-PRESSURE-SENSOR-50-ND
GAUGE PRESSURE SENSOR

GAUGE PRESSURE SENSOR

Buy Now Datasheet
Pressure Sensor, Gauge, 50Psi, 30Vdc; Operating Pressure Max Banner Engineering - 82AH4427 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 50Psi, 30Vdc; Operating Pressure Max Banner Engineering
82AH4427
Pressure Sensor, Gauge, 50Psi, 30Vdc; Operating Pressure Max Banner Engineering 82AH4427
PRESSURE SENSOR, GAUGE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:- RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 2170-BWA-PRESSURE-SENSOR-50-ND 82AH4427
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Gauge, 50Psi, 30Vdc; Operating Pressure Max Banner Engineering
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP466PXTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details