Bosch Sensortec GmbH Pressure Sensors, Transducers BMP390L

Description
Pressure Sensor 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Absolute 10-WFLGA
Request a Quote Datasheet
Description
Pressure Sensor 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Absolute 10-WFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 828-BMP390LTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
828-BMP390LTR-ND
Pressure Sensors, Transducers 828-BMP390LTR-ND
Pressure Sensor 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Absolute 10-WFLGA

Pressure Sensor 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Absolute 10-WFLGA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - BMP390L - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
BMP390L
Sensors, Transducers - Pressure Sensors, Transducers BMP390L
Win Source Part Number: 1356281-BMP390L Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Bosch Sensortec Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: 10-WFLGA Supplier Device Package: 10-LGA (2x2) Mounting Type: Surface Mount HTSUS: 9026.20.4000 ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Output Type: I²C, SPI Termination Style: PCB Accuracy: ±0.007PSI (±0.05kPa) Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Port Style: No Port

Win Source Part Number: 1356281-BMP390L
Category: Sensors, Transducers - Pressure Sensors, Transducers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Bosch Sensortec
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: 10-WFLGA
Supplier Device Package: 10-LGA (2x2)
Mounting Type: Surface Mount
HTSUS: 9026.20.4000
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Output Type: I²C, SPI
Termination Style: PCB
Accuracy: ±0.007PSI (±0.05kPa)
Pressure Type: Absolute
Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa)
Port Style: No Port

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pressure Sensors Pressure Sensors
Product Number 828-BMP390LTR-ND BMP390L
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010453-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details