TE Connectivity Pressure Transducers D5154-000005-005PD

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Height : 77.7 MM  [3.06 INCH ] Product Length : 81.02 MM  [3.19 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : Down to ± .1% Span Proof Pressure Range : 3X, 10X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Height : 77.7 MM  [3.06 INCH ] Product Length : 81.02 MM  [3.19 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : Down to ± .1% Span Proof Pressure Range : 3X, 10X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - D5154-000005-005PD - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
D5154-000005-005PD
Pressure Transducers D5154-000005-005PD
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Height : 77.7 MM  [3.06 INCH ] Product Length : 81.02 MM  [3.19 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : Down to ± .1% Span Proof Pressure Range : 3X, 10X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .344

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Connector

Dimensions


  • Product Height : 77.7 MM  [3.06 INCH ]
  • Product Length : 81.02 MM  [3.19 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 5
  • Pressure Accuracy : Down to ± .1% Span
  • Proof Pressure Range : 3X, 10X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : .344
Buy Now Datasheet
Pressure Transducers and Transmitters - D5154-000005-005PD - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
D5154-000005-005PD
Pressure Transducers and Transmitters D5154-000005-005PD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 223-1512-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1512-ND
Pressure Sensors, Transducers - Industrial 223-1512-ND
SENSOR PRESSURE

SENSOR PRESSURE

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - D5154-000005-005PD - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
D5154-000005-005PD
Sensors, Transducers - Pressure Sensors, Transducers - Industrial D5154-000005-005PD
SENSOR PRESSURE

SENSOR PRESSURE

Supplier's Site
Pressure Sensor, 5Psi, 1/4 Npt, 10V; Operating Pressure Max Te Connectivity - 03AC1361 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, 1/4 Npt, 10V; Operating Pressure Max Te Connectivity
03AC1361
Pressure Sensor, 5Psi, 1/4 Npt, 10V; Operating Pressure Max Te Connectivity 03AC1361
PRESSURE SENSOR, 5PSI, 1/4" NPT, 10V; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10V; Port Style:1/4" NPT; Supply Current:-; Product Range:D51 Series RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, 1/4" NPT, 10V; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10V; Port Style:1/4" NPT; Supply Current:-; Product Range:D51 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors Pressure Sensors
Product Number D5154-000005-005PD D5154-000005-005PD 223-1512-ND D5154-000005-005PD 03AC1361
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 5Psi, 1/4 Npt, 10V; Operating Pressure Max Te Connectivity
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential Differential; Differential
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O)
Accuracy 0.1000 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226196-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10213297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10221417-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 11025803-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details