"SENSOR 1PSI 0.059"" 12BIT 6-DIP"
ABP, 69mbar, Diff, DIP, DP, SPI, 3.3v
ABP, 69mbar, Diff, DIP, DP, SPI, 3.3v
PRESSURE SENSOR, DIFF, 1PSI, 3.3VDC; Operating Pressure Max:1psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.1mA; Product Range:ABP Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 480-ABPDRRV001PDSA3-ND | 2036926 | 64AH1791 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor ICs | Pressure Sensor, Diff, 1Psi, 3.3Vdc; Operating Pressure Max Honeywell |
| Device Category | Sensor; Sensor or Transducer | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Differential | Differential; Gauge | Differential; Differential |
| Signal Output | SPI | SPI | |
| Features | Temperature Compensated |