TE Connectivity Pressure Transducers D5154-000005-050PD

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Height : 77.7 MM  [3.06 INCH ] Product Length : 81.02 MM  [3.19 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 50 Pressure Accuracy : Down to ± .1% Span Proof Pressure Range : 3X, 10X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.44
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Height : 77.7 MM  [3.06 INCH ] Product Length : 81.02 MM  [3.19 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 50 Pressure Accuracy : Down to ± .1% Span Proof Pressure Range : 3X, 10X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - D5154-000005-050PD - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
D5154-000005-050PD
Pressure Transducers D5154-000005-050PD
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Height : 77.7 MM  [3.06 INCH ] Product Length : 81.02 MM  [3.19 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 50 Pressure Accuracy : Down to ± .1% Span Proof Pressure Range : 3X, 10X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.44

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Connector

Dimensions


  • Product Height : 77.7 MM  [3.06 INCH ]
  • Product Length : 81.02 MM  [3.19 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 50
  • Pressure Accuracy : Down to ± .1% Span
  • Proof Pressure Range : 3X, 10X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 3.44
Buy Now Datasheet
Pressure Sensors - 2624562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2624562
Pressure Sensors 2624562
PRESS XDCR D5154-000005-050PD

PRESS XDCR D5154-000005-050PD

Supplier's Site
Pressure Sensors - 2624564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2624564
Pressure Sensors 2624564
PRESS XDCR D5154-000005-050PD

PRESS XDCR D5154-000005-050PD

Supplier's Site
Pressure Sensors - 2624564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2624564P
Pressure Sensors 2624564P
PRESS XDCR D5154-000005-050PD

PRESS XDCR D5154-000005-050PD

Supplier's Site
Pressure Transducers and Transmitters - D5154-000005-050PD - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
D5154-000005-050PD
Pressure Transducers and Transmitters D5154-000005-050PD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 223-1514-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1514-ND
Pressure Sensors, Transducers - Industrial 223-1514-ND
SENSOR PRESSURE

SENSOR PRESSURE

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - D5154-000005-050PD - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
D5154-000005-050PD
Sensors, Transducers - Pressure Sensors, Transducers - Industrial D5154-000005-050PD
SENSOR PRESSURE

SENSOR PRESSURE

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors
Product Number D5154-000005-050PD 2624562 D5154-000005-050PD 223-1514-ND D5154-000005-050PD
Product Name Pressure Transducers Pressure Sensors Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Differential Differential; Gauge; Differential Differential Differential
Working Pressure Range 50 psi (35.19 m H2O) 0.0 to 50 psi (0.0 to 35.19 m H2O) 50 psi (35.19 m H2O) 50 psi (35.19 m H2O)
Accuracy 0.1000 ±% FS 0.1000 ±% FS 0.1000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209822-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10221066-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 11025803-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Board Mount Pressure Sensors - 1011435-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details