All Sensors Corp. Pressure Sensor - BLCR Series BLCR-L20D-D4

Description
The BLCR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors' CoBeam2 TM Technology to reduce overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 1.8 to 3.3 volts DC.
Request a Quote Datasheet
Description
The BLCR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors' CoBeam2 TM Technology to reduce overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 1.8 to 3.3 volts DC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Morgan Hill, CA, United States
Pressure Sensor - BLCR Series
BLCR-L20D-D4
Pressure Sensor - BLCR Series BLCR-L20D-D4
The BLCR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors' CoBeam2 TM Technology to reduce overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 1.8 to 3.3 volts DC.

The BLCR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors' CoBeam2 TM Technology to reduce overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity.

This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 1.8 to 3.3 volts DC.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-1196-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1196-ND
Pressure Sensors, Transducers 442-1196-ND
"Pressure Sensor ±0.72PSI (±4.98kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0 mV ~ 38 mV 16-SOIC Module, Dual Top Ports"

"Pressure Sensor ±0.72PSI (±4.98kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0 mV ~ 38 mV 16-SOIC Module, Dual Top Ports"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number BLCR-L20D-D4 442-1196-ND
Product Name Pressure Sensor - BLCR Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details