"Pressure Sensor 300PSI (2068.43kPa) Gauge Male - 0.122"" (3.1mm) Tube 0.45 V ~ 4.95 V 3-SIP Module"
SENSOR 300PSIG 0.122 4.95V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | BPS130-HG300P-3S-ND | BPS130-HG300P-3S |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |