"Pressure Sensor 500PSI (3447.38kPa) Absolute Male - 0.122"" (3.1mm) Tube 0.45 V ~ 4.95 V"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 118-BPS130-HA500P-1SGTR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |