"Pressure Sensor 1PSI (6.89kPa) Gauge Male - 0.087"" (2.2mm) Tube, Dual 13 b 8-SMD, J-Lead, Dual Ports, Same Side"
"Pressure Sensor 1PSI (6.89kPa) Gauge Male - 0.087"" (2.2mm) Tube, Dual 13 b 8-SMD, J-Lead, Dual Ports, Same Side"
"Pressure Sensor 1PSI (6.89kPa) Gauge Male - 0.087"" (2.2mm) Tube, Dual 13 b 8-SMD, J-Lead, Dual Ports, Same Side"
SENSOR 1PSIG 0.087 13BIT 8SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | BPS120-AG01P0-2DGTR-ND | BPS120-AG01P0-2DG |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Working Pressure Range | 1 psi (0.7038 m H2O) | 1 psi (0.7038 m H2O) |