The BLC Series Basic Low Pressure Compact Sensor is based on All Sensors' CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage and reduces the overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM Technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to conventional single die devices.
This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 0.9 to 1.8 volts DC.
OP+/- 20IN,SOIC,DIFFERENTI
"Pressure Sensor ±0.72PSI (±4.98kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0 mV ~ 38 mV 16-SOIC Module, Dual Top Ports"
| All Sensors Corp. | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | BLC-L20D-D4 | BLC-L20D-D4 | 442-1191-ND |
| Product Name | Pressure Sensor - BLC Series | OP+/- 20IN,SOIC,DIFFERENTIAL PRESSURE SENSOR | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor | Sensor; Sensor or Transducer |
| Sensor Technology | based on All Sensors’ CoBeam2 TM Technology | ||
| Measurement Type | Differential | Differential | Differential |
| Media | Gas |