Pressure Sensor 50PSI (344.74kPa) Gauge 0 mV ~ 133 mV (5V) 4-DIP Module
SENSOR 50PSIG .133V 4DIP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 118-BPS330-AG050P-3T-ND | BPS330-AG050P-3T |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |