All Sensors Corp. Pressure Sensor - BLC Series BLC-L30D-U2

Description
The BLC Series Basic Low Pressure Compact Sensor is based on All Sensors' CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage and reduces the overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM Technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to conventional single die devices. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 0.9 to 1.8 volts DC.
Request a Quote Datasheet
Description
The BLC Series Basic Low Pressure Compact Sensor is based on All Sensors' CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage and reduces the overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM Technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to conventional single die devices. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 0.9 to 1.8 volts DC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Morgan Hill, CA, United States
Pressure Sensor - BLC Series
BLC-L30D-U2
Pressure Sensor - BLC Series BLC-L30D-U2
The BLC Series Basic Low Pressure Compact Sensor is based on All Sensors' CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage and reduces the overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM Technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to conventional single die devices. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 0.9 to 1.8 volts DC.

The BLC Series Basic Low Pressure Compact Sensor is based on All Sensors' CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage and reduces the overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing elements. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM Technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to conventional single die devices.

This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output is also ratiometric to the supply voltage and is operable from 0.9 to 1.8 volts DC.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-1182-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1182-ND
Pressure Sensors, Transducers 442-1182-ND
"Pressure Sensor ±1.08PSI (±7.47kPa) Gauge Male - 0.12"" (3mm) Tube 0 mV ~ 42 mV 6-SMD, Gull Wing, Top Port"

"Pressure Sensor ±1.08PSI (±7.47kPa) Gauge Male - 0.12"" (3mm) Tube 0 mV ~ 42 mV 6-SMD, Gull Wing, Top Port"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number BLC-L30D-U2 442-1182-ND
Product Name Pressure Sensor - BLC Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 2595721 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details