Cole-Parmer Datasheets for Scales and Balances

Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more

Page: 1 2 3
Product Name Notes
• A versatile and inexpensive way to weigh items that won’t fit on a flat floor scale • Large 1.6" color LCD for easy viewing • Simple zero and tare...
• Advanced technology providing outstanding performance, weighing accuracy & repeatability • Touchscreen/swipe technology, enables users to easily navigate through all balance functions • Weighing applications are integrated into the balance...
• Advanced weighing cell with maximum overload protection offers years of dependable service • High-contrast LCD • Built-in overload protection • Removable glass draft shield • Supervisor lock to prevent...
• Advanced weighting cell with maximum overload protection for years of dependable service • High-contrast LCD • Built-in overload protection • Supervisor lock to prevent unintentional menu changes • Mini...
• Affordability without compromising reliability and quality • Perform basic weighing with below balance, counting, percent, animal weighing, and density determination functions • Secure balance to work station with the...
• All-stainless steel washdown base and a column for demanding industrial operations • All-stainless steel construction with IP66/NEMA 4X-rated protection for indicator, with load cells protected to IP67 • Quick...
• An excellent choice for quality and affordable precision weighing • The most popular weighing features at an economical cost • Internal rechargeable battery for portability and convenience • RS-232...
• An outstanding combination of design and technology that provides excellent performance in the laboratory • Touchscreen/swipe technology enables users to easily navigate through all balance operations • Weighing applications...
• ASTM Class 1 - Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as...
• ASTM Class 4 - For calibration of entry level balances and for student use. • Two-piece weights with adjusting cavities • Manufactured from stainless-steel chosen for its uniformity density,...
• Basic weighing with all the necessary features at a great value • Overload indicator • Battery and AC operation • AC adapter included • Low battery indicator • Auto...
• Built for years of abuse<emdash>Doran steel bases are remarkably rugged • Sturdy, welded tube steel frame construction • Seven overload stops for load cell protection • heavy-duty 20"H column...
• Built tough to meet a variety of applications • Battery and AC operation • Full numeric keypad lets you preset tare, select sample size (count mode), and lock out...
• CBD series offer a range of accurate, fast and versatile counting scales that can use one additional external platform (remote scale) for weighing or counting. • Up to 100...
• Ccompact portable and easy to use. • Portable with battery power • Stainless steel pan • g, oz and lb Unrivaled in capacity and readability among its peers, the...
• Complex industrial applications made simple • Ten advanced features minimize the need for manual calculations • IP54-rated cast-metal housing and sealed metal indicator withstand the harshest conditions • Store...
• Designed for shipping, receiving, and general industrial weighing applications • Flexible mounting<emdash>remo te indicator with coiled cable may be placed up to 9 feet away for eye-level mounting •
• Designed for users who work in regulated environments and require high accuracy • Color touch screen with picture graphic menu • Optoelectronic level sensor with alarm function and user...
• Designed for users who work in regulated environments that require high accuracies • Color touch screen with picture graphic menu • Optoelectronic level sensor with alarm function and user...
• Designed for wash down applications found in food-related industries • IP65 rated housing and corrosion-resistant stainless steel pan • Colored LED check limit indicators speed the process • Backlit...
• Designed for washdown, foodservice, and industrial weighing environments • IP66-rated housing with silicone seal and stainless steel pan • Easy to clean and completely washdown safe • Exclusive quad-spring...
• Easy-to-use functionality streamlines moisture determination tasks • Temperature range 50°C to 160°C in one-degree increments • Seven preset drying modes allow test routines for several products • Three settings...
• Everything you need for basic weighing • Backlit display offers clear view of weighing results at a glance • Built-in security slot accommodates an optional Kensington-type lock and cable,...
• Extraordinary accuracy combined with everyday features for a competitive price • Perform basic weighing with below balance, counting, percent, animal weighing, and density determination functions • Anti-theft feature secures...
• Flexible crane scales make it easy to measure suspended loads • Three-button infrared remote control • Color-coded keypad • Three weighing units (kg, lb, Newtons) • Display hold function...
• Full-featured industrial checkweighing scales for a wide variety of applications • Large, backlit LCD with capacity tracker helps prevent exceeding scale capacity • Color-coded keys and colored LED check...
• Great for basic routine weighing in a variety of laboratory, industrial, and education applications • Bright backlit LCD display is easy-to-view in any environment. • Durable construction with metal...
• High precision counting function with preset counting sampling number selection of 10pcs, 20pcs, 50pcs, or 100pcs • Wide measuring capacity up to 600g (21.164oz) • Gram or Ounce measurement...
• Hold function • Full range tare • Backlit LCD display • Color coded keys • Check weighing LED lights to show acceptable limits • Capacity tracker • RS-232 bi-directional...
• Ingenious modular design with improved performance • Modular desgin allows display to be separated from the weighing base • Optimized linearity and repeatability • Autocalâ„¢ automatic internal calibration ensures...
• Ingenious modular design with improved performance • Modular design allows for the display to be separated from the weighing base for maximum flexibility in any work area • AutoCalâ„¢
• IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away • Sealed, self-contained rechargeable battery provides 60 hours of continuous use. • Two-point...
• IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away • Water and corrosion resistant—electron ics and sensor are enclosed inside the heavy-duty...
• Low cost and simple to use • Magnetic damping for faster stability • Rigid construction for durability • Zero adjust facility to enable zero reading • Notched and tiered...
• Quick and easy weighing with a low profile, compact design • Large backlit display for quick reading of results • Rechargeable battery lasts up to 90 hours on a...
• Rugged construction for demanding industrial operations • Base and indicator connect via convenient quick-connect plug • Display hold mode for weighing large packages holds last stable weight on display...
• Solid construction for suspended weighing • Selectable readability for different environments • Large bright red LED display is easy to read in any lighting condition • Rechargeable battery for...
• The Adam Equipment WBZ wash down approved retail scales are ideal for food preparation, packaging plants, agricultural facilities, and other retail applications. • IP66 rated for wash down •
• The CQT series grain scales have been developed specifically for agricultural use to calculate the potential yields and quality of the grain crop and it’s development. • 9 weighing...
• The Explorer is perfect for university research, teaching laboratories, general lab and industrial applications • Intelligent performance – optimized linearity and repeatability • Intelligent calibration - AutoCal automatic internal...
• The GBC is a fully featured counting scale with numeric keypad for unit weight and sample entry. • Date and time • Selectable multi-language text for printing • Preset...
• The GFC series counting scales are a fully featured counting scale with numeric keypad for unit weight and sample entry. • Date and time • Selectable multi-language text for...
• The MXB baby scale offers fast reliable weighing in a safe and secure cradle. • 3 Weighing units (g, lb, oz) • Display old function • Full range tare...
• The portable balance designed for the laboratory • •RS-232 and USB interfaces facilitate speedy communication with computers and printers • Capacity tracker indicates used and remaining capacity • Removable...
• The PTM low profile platform is ideal for drums and wheelchairs. • Adjustable feet • Non-slip adjustable levelling feet • Four load cell construction • Checked plate for added...
• These versatile scales with remote mount display are ideal for a wide variety of weighing tasks • Battery and AC operation • Splashproof keypad for use in wet environments...
• This range of platforms from Adam offer a variety of features and combinations to meet your needs, all of which can be integrated into systems or combined with one...
• Three displays show weight, unit weight, and parts simultaneously • 1:600,000 high internal counting for accurate counts • Supplied with internal rechargeable battery for total portability • Antitilt bumpers...
• Unique combination of features including touchless sensors, ultra-fast response time, and superior overload protection • Touchless sensors free up your hands so you can focus on handling samples •
• Wide LCD viewing angle with a five-way weight display provides clear viewing of results • Compact, rugged, quad-spring base design eliminates damage from shock and overload • Heavy-duty stainless...

<< Prev