Cole-Parmer 8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC GO-11910-75

Description
• IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away • Sealed, self-contained rechargeable battery provides 60 hours of continuous use. • Two-point automatic calibration with external masses as small as 10% of capacity • User settable auto shutoff extends battery life These new rugged scales feature the unique Quad Spring design; a four spring system in the base scale, that virtually eliminates damage from shock and overload. Electronics and sensor are sealed inside the heavy-duty 304 stainless steel case for wash-down protection. |Simple three button operation makes these scales easy to operate. Display unit tilts to any angle for easy viewing and can be mounted up to 10 feet away from the base. All models feature a bidirectional RS-232 interface for direct connection to your computer or printer. Water-tight RS-232 cable installation is available cal l for more information. USDA approved.

Suppliers

Company
Product
Description
Supplier Links
8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC - GO-11910-75 - Cole-Parmer
Vernon Hills, IL, United States
8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC
GO-11910-75
8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC GO-11910-75
• IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away • Sealed, self-contained rechargeable battery provides 60 hours of continuous use. • Two-point automatic calibration with external masses as small as 10% of capacity • User settable auto shutoff extends battery life These new rugged scales feature the unique Quad Spring design; a four spring system in the base scale, that virtually eliminates damage from shock and overload. Electronics and sensor are sealed inside the heavy-duty 304 stainless steel case for wash-down protection. |Simple three button operation makes these scales easy to operate. Display unit tilts to any angle for easy viewing and can be mounted up to 10 feet away from the base. All models feature a bidirectional RS-232 interface for direct connection to your computer or printer. Water-tight RS-232 cable installation is available cal l for more information. USDA approved.

• IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away
• Sealed, self-contained rechargeable battery provides 60 hours of continuous use.
• Two-point automatic calibration with external masses as small as 10% of capacity
• User settable auto shutoff extends battery life
These new rugged scales feature the unique Quad Spring<tm> design; a four spring system in the base scale, that virtually eliminates damage from shock and overload. Electronics and sensor are sealed inside the heavy-duty 304 stainless steel case for wash-down protection. |Simple three button operation makes these scales easy to operate. Display unit tilts to any angle for easy viewing and can be mounted up to 10 feet away from the base. All models feature a bidirectional RS-232 interface for direct connection to your computer or printer. Water-tight RS-232 cable installation is available<emdash>call for more information. USDA approved.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Scales and Balances
Product Number GO-11910-75
Product Name 8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

 - 1260501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Hanging Scale / Balance
Capacity 110 lbs (50 kg)
Resolution 0.0221 lbs (0.0100 kg)
View Details
Weighing Hook incl. ISO Calibration Certificate - 5851748 - PCE Instruments / PCE Americas Inc.
Specs
Type Hanging Scale / Balance
Display Digital Display
Features Battery Powered
View Details
Signal Integrator - Milltronics BW500 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Type Other Scale; Weigh Feeder
Display Digital Display
Ratings / Certifications Other; CE, CSA, FM, C-TICK, GOST,SABS, Measurement Canada, NTEP, MID, OMIL
View Details