Cole-Parmer Datasheets for Scales and Balances

Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more

Page: 1 2 3
Product Name Notes
• A durable, rapid-response food processing scale that enhances safety, efficiency, and productivity even in harsh environments! • Thick polycarbonate keypad prevents damage from impacts and punctures • Flow Thruâ„¢
• Adjustable swing arm display allows weighing of bulky items • Protection against moisture and dust to IP65/NEMA4 standards • Automatic internal calibration when scale detects changes in ambient temperature...
• Advanced weighing technology maximizes performance in strictly regulated environments • LevelControl warns when the balance is not leveled and proposes corrective action via graphical display • Draft shield dismantles...
• All-stainless steel washdown base and a column for demanding industrial operations • All-stainless steel construction with IP66/NEMA 4X-rated protection for indicator, with load cells protected to IP67 • Quick...
• Aviator 7000 offers a complete package of features at an affordable price rarely seen on an entry-level price-computing scale • Choose the compact or tower model, both with dual...
• Built tough to meet a variety of applications • Battery and AC operation • Full numeric keypad lets you preset tare, select sample size (count mode), and lock out...
• Classic mechanical balance with the durability and versatility to accommodate a range of lab applications • Spring-loaded zero adjust compensator • Magnetic damping speeds up weighing times • Select...
• Deliver the highest accuracy for the smallest minimal weight • StatusLight<TM> displays a green light when the balance is ready, yellow for warnings, and red for errors • Fully...
• Designed for mobility and easy operation • Advanced MonoBlocâ„¢ weighing technology provides fast and accurate results • Direct connection to a PC via RS232 slot allows convenient transfer of...
• Designed for mobility and easy operation • Extra-large color TFT touch-screen display with intuitive user interface • Touch-screen can be operated with cotton, silicone, and rubber gloves • AC...
• Designed for simple laboratory applications and moisture determinations • Suitable for ISO, GLP, and GMP protocols • Adjustable two-point calibration of dryer and balance • Drying time of 1...
• Easy-to-use, complete platform with stainless steel weighing pan and load cell equipped • IP65, NEMA4 • 7’ Cable (stripped/tinned) • Washdown (sealed, strain gauge load cell) • Connects to...
• Economical and simple for general weighing needs. • Versatile – Adaptable to in-plant, receiving, commercial, and general weighing applications • Durable – Constructed of fabricated carbon steel and designed...
• Enhance safety and productivity by combining rapid response and durability in one scale • Thick polycarbonate keypad prevents damage from impacts and punctures • Flow Thruâ„¢ water-resistant design is...
• Extreme performance in an extremely rugged stainless steel design • Fast 2-second stabilization time • Multiple weighing units include g, fractional or decimal oz, kg, lb, lb:oz • All...
• Extreme performance in an extremely rugged stainless steel design • No exposed screws or edges—perfect for food testing and service environments • All stainless steel design with shock and...
• Fast results and simple operation for use in locker rooms, offices, homes and more • Robust metal housing • Aluminum pillar • Anti-slip platform • Base has five built-in...
• Fast results and simple operation for use in locker rooms, offices, homes and more • Robust metal housing • Aluminum pillar • Anti-slip platform • Base with five built-in...
• Fast results and simple operation for use in locker rooms, offices, homes, and more • Robust metal housing • Aluminum pillar • Anti-slip platform • Base with five built-in...
• Fast settling time and consistent results for routine to complicated weighing procedures • Extra-large color TFT touchscreen display with intuitive user interface • Touchscreen can be operated with cotton,...
• Fast settling time and consistent results for routine to complicated weighing procedures • Fully automatic time- and temperature-controll ed internal calibration adjustment (FACT) • Advanced MonoBloc weighing technology provides...
• Fast settling time and consistent results for routine to complicated weighing procedures • Fully automatic time- and temperature-controll ed internal calibration adjustment • Advanced MonoBlocâ„¢ weighing technology provides fast...
• Fast, accurate results with advanced weighing technology • Direct connection to a PC via RS-232 slot allows convenient transfer of weighing results to Excel® • Built-in application programs including...
• Fast, precise, and reliable moisture determination Designed for laboratory and production applications for determining the moisture content of products to maintain quality and ensure optimum shelf-life. When testing is...
• Fast, simple, and dependable<emdash>id eal for basic moisture determination • Large, backlit display shows temperature, time, and moisture simultaneously • Results provided in grams, % moisture, % solids, %...
• Feature MonoBloc<tm> Highspeed weighing cell for fast, optimal weighing • Fully Automatic Calibration Technology (FACT) temperature-activate d internal calibration • Three different display settings for user-friendly weighing and fast...
• Fully Automatic Calibration Technology (FACT) temperature-activate d internal calibration • Three different display settings for user-friendly weighing and fast access to the menu via touch-screen operation with backlit graphics...
• Great for basic routine weighing in a variety of laboratory, industrial, and education applications • Bright backlit LCD display is easy-to-view in any environment. • Durable construction with metal...
• Great for basic routine weighing in a variety of laboratory, industrial, and education applications • Bright backlit LCD is easy to view in any environment • Durable construction with...
• Increase productivity with rapid stabilization and large backlit display • Rapid stabilization produces accurate results within one second and eliminates your wait time • SmarTextâ„¢ menu navigation eliminates the...
• Ingenious modular design with improved performance • Modular desgin allows display to be separated from the weighing base • Optimized linearity and repeatability • Autocalâ„¢ automatic internal calibration ensures...
• Ingenious modular design with improved performance • Modular design allows for the display to be separated from the weighing base for maximum flexibility in any work area • AutoCalâ„¢
• Innovative conveniences and exceptional performance increase weighing efficiency • StatusLight<tm> indicator displays a green light if the balance is ready for operation, yellow if there are warnings, or red...
• IP66-rated stainless steel indicator is sealed from water and dust for tough environments • Extremely versatile indicator can be tilted, rotated 360<deg>, mounted on the pillar, or attached to...
• Large, high-contrast liquid crystal display (LCD) with clearly structured, positive click action keys for precise activation of functions • If you don't see a Cubis configuration that fits your...
• Large, high-contrast liquid crystal display (LCD) with clearly structured, positive click action keys for precise activation of functions • IP54 protection class rating fully capable of withstanding harsh environments...
• Large, high-contrast liquid crystal display (LCD) with clearly structured, positive click action keys for precise activation of functions • Short measurement times result in time gained—for every single measurement...
• OHAUS CatapultTM 1000 compact bench scales offer users reliable and precise performance in an affordable, compact design. • Ultra Portable Design – Catapult 1000 is easy to transport and...
• Perfect for the retail environment with touchless design, dual displays, and standard printer output • Dual backlit displays allow operators and customers to see information at the same time...
• Reliable performance in a compact, rugged design • All-metal housing ensures rugged, durable protection and stability • Glass doors disassemble for thorough cleaning • GLP-compliant printouts via USB or...
• Reliable performance in a compact, rugged design • All-metal housing ensures rugged, durable protection and stability • GLP compliant printouts via RS-232 connection • Weighing applications include parts counting,...
• Rugged construction for demanding industrial operations • Base and indicator connect via convenient quick-connect plug • Display hold mode for weighing large packages holds last stable weight on display...
• Rugged design and advanced weighing functions increase productivity for multiple operators • Polycarbonate keypad is impact and puncture resistant • Durable stainless steel and ABS construction handles harsh environments...
• Rugged design and advanced weighing functions increase productivity for multiple operators • Polycarbonate keypad is impact and puncture resistant • Durable stainless steel construction handles harsh environments • Flow...
• Rugged design for industrial weighing and counting applications • NTP certified and measurement Canada approved • 304 stainless steel platform with painted carbon steel frame and IP67-rated load cell...
• Rugged design for industrial weighing and counting applications on wheels • NTP certified and measurement Canada approved • 304 stainless steel platform with painted carbon steel frame and IP67-rated...
• Rugged stainless steel design washdown scale with all the features needed • •IP66 rated for protection against water and dust • Grade 304 stainless steel pan allows easy cleaning...
• Simplifies the most complex weighing operations with intuitive operation • All-metal housing ensures rugged, durable protection and stability • GLP-compliant printouts via RS-232 or USB connection • Capacity tracker...
• Super Hybrid Sensor (SHS) technology offers fastest response time in its class<emdash>one second! • Store weighing data<emdash>GF series stores 20 sets • Complementary WinCT software supports data collection and...
• Superior performance with easy operation • Mettler Toledo designed load cell guaranteeing accurate results • Large illuminated display for easy legibility under any light conditions • Easily understood user...
• The Explorer high-capacity balances are designed for heavy-duty applications where accuracy is a must. • Intelligent performance – optimized linearity and repeatability • Intelligent calibration - AutoCal automatic internal...
• The MA moisture analyzers can be used for quick and reliable determination of the moisture content of liquid, pasty and solid substances • User-friendly programming operations with onscreen icons...
• The OHAUS SB1200 School Balance is the ideal teaching tool to introduce students to the science of metrology. • Interchangeable pans are removable for pouring, cleaning, and storing •
• The OHAUS VN Series of floor platforms and scales are the value solution to your dry weighing needs in industrial and commercial applications. • 5,000 lb capacity with 1...
• The OHAUS VX Series is the ideal solution for freight consolidators, forwarders, processing plants, resellers, shipping and receiving depart¬ments, as well as startup businesses. • 2,500 lb, 5,000 lb,...
• These versatile scales are ideal for a wide variety of weighing tasks • Battery and AC operation • Splashproof keypad for use in wet environments • Hold function lets...
• These versatile scales with remote mount display are ideal for a wide variety of weighing tasks • Battery and AC operation • Splashproof keypad for use in wet environments...
• Tilting LCD feature enhances visibility • Comparator for setting high and low weight targets • Tilting meter head for best viewing angle • Counting and percent function These scales...
• Top-of-the-line technology with outstanding operating convenience and display quality, especially for complex applications • Tiltable and removable touchscreen featuring a high-resolution color display • If you don't see a...
• Top-of-the-line technology with outstanding operating convenience and display quality, especially for complex applications • Tiltable and removable touchscreen featuring a high-resolution color display • IP54 protection class rating fully...
• Top-of-the-line technology with outstanding operating convenience and display quality, especially for complex applications • Tiltable and removable touchscreen featuring a high-resolution color display • Short measurement times result in...
• Trust your results with foolproof setup, calibration and weighing features • StatusLight<TM> displays a green light when the balance is ready, yellow for warnings, and red for errors •
• Unlike any balance you’ve ever seen in an elementary classroom, the new OHAUS Harvard Junior has the power to unleash the young scientist pent up in all your students.
• View your results in just one second, and then see your efficiency, throughput and productivity soar • Precise Counting and Weighing Performance with 30 Item Library • The Most...
• Water-resistant stainless steel construction offers protection from the most challenging washdown environments • Set point control for simple batching • Comparator buzzer and hold function • Adjustable and detachable...
• With rugged construction, comprehensive yet intuitive software, and multiple connectivity options, the Defender 7000 can meet the needs of demanding industrial operations • Painted steel base with ABS indicator...
• With rugged construction, comprehensive yet intuitive software, and multiple connectivity options, the Defender 7000 can meet the needs of demanding industrial operations. • All stainless steel construction with IP66/NEMA4X...
• With rugged construction, comprehensive yet intuitive software, and multiple connectivity options, the Defender 7000 can meet the needs of demanding industrial operations. • Painted steel base with ABS indicator...

<< Prev Next >>