Cole-Parmer D51P30HR1 - Ohaus Defender 5000 Rectangle Scale, D51P30HR1, 30 Kg X 0.005 Kg GO-11901-82

Description
• Rugged construction for demanding industrial operations • Base and indicator connect via convenient quick-connect plug • Display hold mode for weighing large packages holds last stable weight on display until cleared • Stainless steel pans and painted steel frames provide maximum durability, rigidity, and structural integrity • Features include counting, percent weighing, dynamic/animal weighing, and checkweighing modes These heavy-duty industrial bench scales combine an ABS plastic indicator with painted steel base and column for demanding industrial environments. Ideal for shipping, receiving, production, packaging, and general commercial weighing applications. Scales feature a maximum counting resolution to 1:300,000, an easy-to-operate four-key membrane keypad, and high-visibility LCD with bright backlight.
Description
• Rugged construction for demanding industrial operations • Base and indicator connect via convenient quick-connect plug • Display hold mode for weighing large packages holds last stable weight on display until cleared • Stainless steel pans and painted steel frames provide maximum durability, rigidity, and structural integrity • Features include counting, percent weighing, dynamic/animal weighing, and checkweighing modes These heavy-duty industrial bench scales combine an ABS plastic indicator with painted steel base and column for demanding industrial environments. Ideal for shipping, receiving, production, packaging, and general commercial weighing applications. Scales feature a maximum counting resolution to 1:300,000, an easy-to-operate four-key membrane keypad, and high-visibility LCD with bright backlight.

Suppliers

Company
Product
Description
Supplier Links
D51P30HR1 - Ohaus Defender 5000 Rectangle Scale, D51P30HR1, 30 Kg X 0.005 Kg - GO-11901-82 - Cole-Parmer
Vernon Hills, IL, United States
D51P30HR1 - Ohaus Defender 5000 Rectangle Scale, D51P30HR1, 30 Kg X 0.005 Kg
GO-11901-82
D51P30HR1 - Ohaus Defender 5000 Rectangle Scale, D51P30HR1, 30 Kg X 0.005 Kg GO-11901-82
• Rugged construction for demanding industrial operations • Base and indicator connect via convenient quick-connect plug • Display hold mode for weighing large packages holds last stable weight on display until cleared • Stainless steel pans and painted steel frames provide maximum durability, rigidity, and structural integrity • Features include counting, percent weighing, dynamic/animal weighing, and checkweighing modes These heavy-duty industrial bench scales combine an ABS plastic indicator with painted steel base and column for demanding industrial environments. Ideal for shipping, receiving, production, packaging, and general commercial weighing applications. Scales feature a maximum counting resolution to 1:300,000, an easy-to-operate four-key membrane keypad, and high-visibility LCD with bright backlight.

• Rugged construction for demanding industrial operations
• Base and indicator connect via convenient quick-connect plug
• Display hold mode for weighing large packages holds last stable weight on display until cleared
• Stainless steel pans and painted steel frames provide maximum durability, rigidity, and structural integrity
• Features include counting, percent weighing, dynamic/animal weighing, and checkweighing modes
These heavy-duty industrial bench scales combine an ABS plastic indicator with painted steel base and column for demanding industrial environments. Ideal for shipping, receiving, production, packaging, and general commercial weighing applications. Scales feature a maximum counting resolution to 1:300,000, an easy-to-operate four-key membrane keypad, and high-visibility LCD with bright backlight.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Scales and Balances
Product Number GO-11901-82
Product Name D51P30HR1 - Ohaus Defender 5000 Rectangle Scale, D51P30HR1, 30 Kg X 0.005 Kg
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details