• Built for years of abuse<emdash>Doran steel bases are remarkably rugged
• Sturdy, welded tube steel frame construction
• Seven overload stops for load cell protection
• heavy-duty 20"H column
• Conveyor option includes steel rails with galvanized rollers
To illustrate the durability of the welded tubular construction, a 4000-lb SUV was driven over the scale base. Prior to this procedure, a 50-lb NIST certified calibration weight was placed on the scale yielding a result of 50.0 lbs. Following the procedure, a second measurement was taken with the calibration weight which again yielded 50.0 lbs—indicating the scale withstood the abuse without damage.| The general-purpose base features a two-part polyurethane finish which provides excellent wear and abrasion protection, and mild steel base platter. The optional mobility kit includes a 36" tall column with handles, four 3"-dia locking swivel casters, and indicator mounting plate.
| Cole-Parmer | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | GO-11930-28 |
| Product Name | MVP5250SP-20-230VAC - Doran MVP Industrial Scale, 113 kg x 20 g, large platform, 230 VAC |
| Display | Digital Display |