Zener Diode 5.1V 500mW ±5% Through Hole DO-35
DIODE ZENER 5.1V 500MW DO35
DIODE ZENER 5.1V 500MW DO35
±5% Single 4.8V~5.4V 500mW DO-35 Zener Diodes ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-ZPD5.1TR-ND | ZPD5.1 | ZPD5.1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-35; DO-35 | DO-35 | |
| VZ | 5.1 volts | 4.8 to 5.4 volts |