Diode Schottky 40V 1A (DC) Surface Mount SOT-23-3
Diode Schottky 40V 1A (DC) Surface Mount SOT-23-3
Diode Schottky 40V 1A (DC) Surface Mount SOT-23-3
DIODE SCHOTTKY 40V 1A SOT23-3 Product overview: ZHCS1000TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS1000TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036715-ZHCS1000TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 25pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: ZHCS1000
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB491D; RB490D; RB491DT146; SB10-05 ;
Introduction Date: November 14, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
SCHOTTKY RECTIFIER, 1A, 40V, SOT-23; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
40V 425mV@1A 1A SOT-23 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 1A SOT23-3
Schottky Diodes & Rectifiers 1A Schottky 40V
DIODE SCHOTTKY 40V 1A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | ZHCS1000TR-ND | 280-ZHCS1000TA | 036715-ZHCS1000TA | 79K1827 | ZHCS1000TA | ZHCS1000TA | ZHCS1000TA | ZHCS1000TA |
| Product Name | Single Diodes | Schottky 40V 1A SOT23 Diode and Rectifier | Diodes, Rectifiers - Single - ZHCS1000TA | Schottky Rectifier, 1A, 40V, Sot-23; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | -55 C (-67 F) | 125 C (257 F) | |||||
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SOT-23 | SOT23 | SOT23 | SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 0.5000 volts | 0.4250 volts | 0.4250 volts | 0.5000 volts | 0.5000 volts |