Vishay Precision Group Diodes, Rectifiers - Arrays - V30200C-E3/4W V30200C-E3/4W

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1278942-V30200C-E3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 160μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: V30200C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): TST30H200CW C0; TST30H200CW C0G; Introduction Date: January 08, 2007 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1278942-V30200C-E3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 160μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: V30200C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): TST30H200CW C0; TST30H200CW C0G; Introduction Date: January 08, 2007 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - V30200C-E3/4W - 1278942-V30200C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V30200C-E3/4W
1278942-V30200C-E3/4W
Diodes, Rectifiers - Arrays - V30200C-E3/4W 1278942-V30200C-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1278942-V30200C-E3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 160μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: V30200C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): TST30H200CW C0; TST30H200CW C0G; Introduction Date: January 08, 2007 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1278942-V30200C-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 160μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: V30200C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): TST30H200CW C0; TST30H200CW C0G;
Introduction Date: January 08, 2007
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - V30200C-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
15 A 200 V Diode and Rectifier
280-V30200C-E3/4W
15 A 200 V Diode and Rectifier 280-V30200C-E3/4W
DIODE 15 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: V30200C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30200C-E3/4W can be used for catalog matching and distributor lookup.

DIODE 15 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: V30200C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30200C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8184333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8184333
Schottky Diodes & Rectifiers 8184333
Diode Schottky 200V 30A

Diode Schottky 200V 30A

Supplier's Site
Schottky Diodes & Rectifiers - 8184333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8184333P
Schottky Diodes & Rectifiers 8184333P
Diode Schottky 200V 30A

Diode Schottky 200V 30A

Supplier's Site
Schottky Diodes & Rectifiers - 1656081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656081
Schottky Diodes & Rectifiers 1656081
Diode Schottky 200V 30A

Diode Schottky 200V 30A

Supplier's Site
Schottky Rectifier Common Cathode 30A To-220Ab; Repetitive Peak Reverse Voltage Vishay - 32M1620 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 30A To-220Ab; Repetitive Peak Reverse Voltage Vishay
32M1620
Schottky Rectifier Common Cathode 30A To-220Ab; Repetitive Peak Reverse Voltage Vishay 32M1620
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Single ; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.1V; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Single; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.1V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - V30200C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30200C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V30200C-E3/4W
DIODE ARR SCHOT 200V 15A TO220-3

DIODE ARR SCHOT 200V 15A TO220-3

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - V30200C-E3/4W - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
V30200C-E3/4W
Diodes >> Schottky Barrier Diodes (SBD) V30200C-E3/4W
200V Dual Common Cathode 15A 841mV@15A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS

200V Dual Common Cathode 15A 841mV@15A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30200C-E3/4W
Schottky Diodes & Rectifiers V30200C-E3/4W
Schottky Diodes & Rectifiers 30 Amp 200 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 200 Volt Dual TrenchMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1278942-V30200C-E3/4W V30200C-E3/4WGI-ND 280-V30200C-E3/4W 8184333 8184333P 32M1620 V30200C-E3/4W V30200C-E3/4W V30200C-E3/4W
Product Name Diodes, Rectifiers - Arrays - V30200C-E3/4W Diode Arrays 15 A 200 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier Common Cathode 30A To-220Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky Schottky
VF 1.1 volts 1.1 volts 1.1 volts 0.8410 volts
VR 200 volts
IR 0.1600 mA
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data