DIODE SCHOTTKY 40V 380MA SOD523 Product overview: ZLLS350TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 380MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 380MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS350TA can be used for catalog matching and distributor lookup.
Diode Schottky 40V 380mA (DC) Surface Mount SOD-523
Diode Schottky 40V 380mA (DC) Surface Mount SOD-523
Diode Schottky 40V 380mA (DC) Surface Mount SOD-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 036747-ZLLS350TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 380mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 275mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 4μA @ 30V
Capacitance @ Vr, F: 6pF @ 30V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: ZLLS350
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ZLLS350TC;
Introduction Date: March 20, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers VR=40V IF=380mA IR=1uA
DIODE SCHOTTKY 40V 380MA SOD523
DIODE SCHOTTKY 40V 380MA SOD523
DIODE, SCHOTTKY, SINGLE, 40V, SOD-523; Diode Configuration:Single
DIODE, SCHOTTKY, SINGLE, 40V, SOD-523; Diode Configuration:Single
40V 1V@275mA 380mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-ZLLS350TA | ZLLS350TADKR-ND | 036747-ZLLS350TA | ZLLS350TA | ZLLS350TA | ZLLS350TA | 07AH4926 | ZLLS350TA |
| Product Name | Schottky 40V 380MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ZLLS350TA | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | ||||
| Life Cycle Stage | Active | Active |