Vishay Intertechnology, Inc. Automotive Schottky 120V 2A Diode and Rectifier V2PM12HM3/H

Description
Diode Schottky 120V 2A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: V2PM12HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 120V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 120V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM12HM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 120V 2A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: V2PM12HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 120V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 120V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM12HM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 120V 2A Diode and Rectifier - 280-V2PM12HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 120V 2A Diode and Rectifier
280-V2PM12HM3/H
Automotive Schottky 120V 2A Diode and Rectifier 280-V2PM12HM3/H
Diode Schottky 120V 2A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: V2PM12HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 120V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 120V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM12HM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 120V 2A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: V2PM12HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 120V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 120V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM12HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367091-V2PM12HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367091-V2PM12HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367091-V2PM12HM3/H
Win Source Part Number: 1367091-V2PM12HM3/H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, eSMP® Package: Tape & Reel Product Status: Active Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Base Product Number: V2PM12 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 120 V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C

Win Source Part Number: 1367091-V2PM12HM3/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, eSMP®
Package: Tape & Reel
Product Status: Active
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Base Product Number: V2PM12
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 120 V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C

Buy Now Datasheet
Single Diodes - V2PM12HM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2PM12HM3/HGICT-ND
Single Diodes V2PM12HM3/HGICT-ND
Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V2PM12HM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2PM12HM3/HGITR-ND
Single Diodes V2PM12HM3/HGITR-ND
Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V2PM12HM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2PM12HM3/HGIDKR-ND
Single Diodes V2PM12HM3/HGIDKR-ND
Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V2PM12HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V2PM12HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V2PM12HM3/H
DIODE SCHOTTKY 120V 2A MICROSMP

DIODE SCHOTTKY 120V 2A MICROSMP

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - V2PM12HM3/H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
V2PM12HM3/H
Diodes >> Schottky Barrier Diodes (SBD) V2PM12HM3/H
120V 980mV@2A 2A MicroSMP Schottky Barrier Diodes (SBD) ROHS

120V 980mV@2A 2A MicroSMP Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V2PM12HM3/H
Schottky Diodes & Rectifiers V2PM12HM3/H
Schottky Diodes & Rectifiers 120V 2A TMBS AEC-Q101 Qualified

Schottky Diodes & Rectifiers 120V 2A TMBS AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-V2PM12HM3/H 1367091-V2PM12HM3/H V2PM12HM3/HGICT-ND V2PM12HM3/H V2PM12HM3/H V2PM12HM3/H
Product Name Automotive Schottky 120V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Package Tape and Reel MicroSMP DO-219AD-2
Unlock Full Specs
to access all available technical data