DIODE ARR SCHOTT 100V 20A TO220E Product overview: WNS40100CQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-WNS40100CQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1029699-WNS40100CQ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 20 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220E
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 1740-WNS40100CQTR,17
Base Product Number: WNS40
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
100V Dual Common Cathode 640mV@20A 20A TO-220E Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers WNS40100C/TO220/STAN
DIODE ARR SCHOTT 100V 20A TO220E
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 286-WNS40100CQ | 1029699-WNS40100CQ | 1740-WNS40100CQ-ND | WNS40100CQ | WNS40100CQ | WNS40100CQ | WNS40100CQ |
| Product Name | 100V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220E | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Schottky; Schottky | ||||||
| VF | 0.7800 volts | 0.6400 volts | 0.7800 volts | 0.7800 volts |