Vishay Intertechnology, Inc. Single Diodes V8PM10SHM3/H

Description
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V8PM10SHM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V8PM10SHM3/HGICT-ND
Single Diodes V8PM10SHM3/HGICT-ND
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V8PM10SHM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V8PM10SHM3/HGITR-ND
Single Diodes V8PM10SHM3/HGITR-ND
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V8PM10SHM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1353805-V8PM10SHM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1353805-V8PM10SHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1353805-V8PM10SHM3/H
Win Source Part Number: 1353805-V8PM10SHM3/H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, eSMP®, TMBS® Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Base Product Number: V8PM10 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 780 mV @ 8 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 200 µA @ 100 V Capacitance @ Vr, F: 860pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C

Win Source Part Number: 1353805-V8PM10SHM3/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Base Product Number: V8PM10
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 µA @ 100 V
Capacitance @ Vr, F: 860pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C

Buy Now Datasheet
Automotive Schottky 100V 8A Diode and Rectifier - 280-V8PM10SHM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 8A Diode and Rectifier
280-V8PM10SHM3/H
Automotive Schottky 100V 8A Diode and Rectifier 280-V8PM10SHM3/H
Diode Schottky 100V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V8PM10SHM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PM10SHM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 100V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V8PM10SHM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PM10SHM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8PM10SHM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8PM10SHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V8PM10SHM3/H
DIODE SCHOTTKY 100V 8A TO277A

DIODE SCHOTTKY 100V 8A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8PM10SHM3/H
Schottky Diodes & Rectifiers V8PM10SHM3/H
Schottky Diodes & Rectifiers 100V 8A TMBS AEC-Q101 Qualified

Schottky Diodes & Rectifiers 100V 8A TMBS AEC-Q101 Qualified

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - V8PM10SHM3/H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
V8PM10SHM3/H
Diodes >> Schottky Barrier Diodes (SBD) V8PM10SHM3/H
100V 8A 780mV@8A TO-277A Schottky Barrier Diodes (SBD) ROHS

100V 8A 780mV@8A TO-277A Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number V8PM10SHM3/HGICT-ND 1353805-V8PM10SHM3/H 280-V8PM10SHM3/H V8PM10SHM3/H V8PM10SHM3/H V8PM10SHM3/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Automotive Schottky 100V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data