50A 1V@1A 1.5A 600V DIP-4 Bridge Rectifiers ROHS
40A 1V@1.5A 1.5A 600V DIP-4 Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | W06 | W06 |
| Product Name | Diodes >> Bridge Rectifiers | Diodes |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | RoHS |
| IO | 1.5 amps | |
| IFSM | 50 amps |