Manufacturer: Diodes Incorporated
Win Source Part Number: 036748-ZLLS400TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 520mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 400mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 10μA @ 30V
Capacitance @ Vr, F: 15pF @ 30V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: ZLLS400
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMDSH05-4 TR Lead Free; CMDSH05-45; CMDSH05-45 BK PBFREE; CMDSH05-4 TR PBFREE;
Introduction Date: January 24, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 520MA SOD323 Product overview: ZLLS400TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 520MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 520MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS400TA can be used for catalog matching and distributor lookup.
Diode Schottky 40V 520mA (DC) Surface Mount SOD-323
Diode Schottky 40V 520mA (DC) Surface Mount SOD-323
Diode Schottky 40V 520mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 40V 520MA SOD323
DIODE SCHOTTKY 40V 520MA SOD323
Schottky Diodes & Rectifiers 400 mA Low Leak Sch
DIODE, SCHOTTKY, SINGLE, 40V, SOD-323; Diode Configuration:Single
DIODE, SCHOTTKY, SINGLE, 40V, SOD-323; Diode Configuration:Single
40V 800mV@1.5A 520mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 036748-ZLLS400TA | 280-ZLLS400TA | ZLLS400TATR-ND | ZLLS400TA | ZLLS400TA | ZLLS400TA | 07AH4929 | ZLLS400TA |
| Product Name | Diodes, Rectifiers - Single - ZLLS400TA | Schottky 40V 520MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Diode, Schottky, Single, 40V, Sod-323; Diode Configuration Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323 | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.8000 volts | |||
| trr | 3 ns | 3 ns |