Manufacturer: Diodes Incorporated
Win Source Part Number: 084070-ZHCS400TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 400mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 400mA
Current - Reverse Leakage @ Vr: 40μA @ 30V
Capacitance @ Vr, F: 20pF @ 25V, 1MHz
Family Name: ZHCS400
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMDSH05-45 TR; MBRX0540PBF; MBRX0540;
Introduction Date: January 13, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 400mA (DC) Surface Mount SOD-323
Diode Schottky 40V 400mA (DC) Surface Mount SOD-323
Diode Schottky 40V 400mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 40V 400MA SOD323 Product overview: ZHCS400TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS400TA can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 400MA SOD323
40V 500mV@400mA 400mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER, 0.4A, 40V SOD-323; Diode Configuration:Single
Schottky Diodes & Rectifiers VR=40V IF=400mA IR=40uA
DIODE SCHOTTKY 40V 400MA SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 084070-ZHCS400TA | ZHCS400DKR-ND | 280-ZHCS400TA | ZHCS400TA | ZHCS400TA | 98K3993 | ZHCS400TA | ZHCS400TA |
| Product Name | Diodes, Rectifiers - Single - ZHCS400TA | Single Diodes | Schottky 40V 400MA Diode and Rectifier | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier, 0.4A, 40V Sod-323; Diode Configuration Diodes Inc. | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323 | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| RoHS Compliant | RoHS | RoHS | RoHS |