DIODE ZENER 4.7V 500MW LL-34
DIODE ZENER 4.7V 500MW LL-34
DIODE ZENER 4.7V 500MW LL-34
500mW LL-34 Zener Diodes ROHS
Independent Type 4.4V~5V 500mW 4.7V LL-34 Zener Diodes ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 5399-ZMM4V7CT-ND | ZMM4V7 | ZMM4V7 |
| Product Name | Single Zener Diodes | Diodes >> Zener Diodes | Diodes |
| Tj | 175 C (347 F) |