TVS DIODE 13VWM 21.5VC DO214AB
TVS 13V 5% 3000W BI SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS 13V 5% 3000W BI
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MASMLJ13CAE3/TR-ND | 61AJ7416 | MASMLJ13CAE3/TR |
| Product Name | TVS Diodes | Tvs 13V 5% 3000W Bi Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMLJ (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 21.5 volts | 21.5 volts |