13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS DIODE 8VWM 13.6VC SMLG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-6365-ND | MASMLG8.0AE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | SMLG (DO-215AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 13.6 volts | 13.6 volts |