38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount DO-214AB
TVS 24V 5% 3000W BI SMLJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 24VWM 38.9VC DO214AB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-6459-ND | 35AJ9654 | MASMLJ24CAE3 |
| Product Name | TVS Diodes | Tvs 24V 5% 3000W Bi Smlj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 38.9 volts | 38.9 volts |