9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS DIODE 5VWM 9.2VC SMLG
TVS 5V 5% 3000W UNI SMLG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 5VWM 9.2VC SMLG
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-6313-ND | MASMLG5.0AE3 | 35AJ9492 | MASMLG5.0AE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 5V 5% 3000W Uni Smlg (Do-215Ab) Rohs Compliant Microchip | TVS Diodes |
| Configuration | Single | |||
| Package | DO-215AB, SMC Gull Wing | SMLG (DO-215AB) | DO-215AB, SMC Gull Wing | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 9.2 volts | 9.2 volts | 9.2 volts | |
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |