26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB
TVS 16V 5% 3000W UNI SMLJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 16VWM 26VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-6433-ND | 35AJ9620 | MASMLJ16AE3 |
| Product Name | TVS Diodes | Tvs 16V 5% 3000W Uni Smlj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 26 volts | 26 volts |