69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS DIODE 43VWM 69.4VC SMLG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-6301-ND | MASMLG43AE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | SMLG (DO-215AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 69.4 volts | 69.4 volts |