TVS DIODE 18VWM 29.2VC DO214AB
TVS 18V 5% 3000W UNI SMLJ (DO-214AB) ROHS COMPLIANT: YES
TVS 18V 5% 3000W UNI
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MASMLJ18A/TR-ND | 61AJ7418 | MASMLJ18A/TR |
| Product Name | TVS Diodes | Tvs 18V 5% 3000W Uni Smlj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMLJ (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 29.2 volts | 29.2 volts |