Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 6.5V 200W, COMPACT AND HIGHLY RE | |
| 64V 200W, COMPACT AND HIGHLY REL | |
| 6V 200W, COMPACT AND HIGHLY RELI | |
| 7.5V 200W, COMPACT AND HIGHLY RE | |
| 70V 200W, COMPACT AND HIGHLY REL | |
| 78V 200W, COMPACT AND HIGHLY REL | |
| 85V 200W, COMPACT AND HIGHLY REL | |
| 90V 200W, COMPACT AND HIGHLY REL | |
| BRIDGE RECT 3P 1.2KV 90A MT-K | |
| BRIDGE RECT 3P 1.4KV 60A MT-K | |
| BRIDGE RECT 3P 1.4KV 70A MT-K | |
| BRIDGE RECT 3P 1.4KV 90A MT-K | |
| BRIDGE RECT 3P 1.6KV 75A 12MTP | |
| BRIDGE RECT 3P 1.6KV 90A MT-K | |
| BRIDGE RECT 3PHASE 1KV 60A MT-K | |
| BRIDGE RECT 3PHASE 800V 70A MT-K | |
| BRIDGE RECT 3PHASE 800V 90A MT-K | |
| DIODE ARR SCHOT 100V 30A TO247AC | |
| DIODE ARR SCHOT 150V 30A TO220-3 | |
| DIODE ARR SCHOTT 100V 3.5A DPAK | |
| DIODE ARR SCHOTT 15V 40A D618SL | |
| DIODE ARR SCHOTT 15V 40A D618SM | |
| DIODE ARR SCHOTT 20V 40A D618SL | |
| DIODE ARR SCHOTT 20V 40A D618SM | |
| DIODE ARR SCHOTT 30V 3.5A DPAK | |
| DIODE ARR SCHOTT 30V 30A TO220-3 | |
| DIODE ARR SCHOTT 30V 40A D618SL | |
| DIODE ARR SCHOTT 30V 40A D618SM | |
| DIODE ARR SCHOTT 30V 60A TO220-3 | |
| DIODE ARR SCHOTT 35V 30A TO220-3 | |
| DIODE ARR SCHOTT 35V 40A D618SL | |
| DIODE ARR SCHOTT 35V 40A D618SM | |
| DIODE ARR SCHOTT 40V 3.5A DPAK | |
| DIODE ARR SCHOTT 40V 30A TO220-3 | |
| DIODE ARR SCHOTT 40V 40A D618SL | |
| DIODE ARR SCHOTT 40V 40A D618SM | |
| DIODE ARR SCHOTT 45V 30A TO220-3 | |
| DIODE ARR SCHOTT 45V 40A D618SL | |
| DIODE ARR SCHOTT 45V 40A D618SM | |
| DIODE ARR SCHOTT 60V 3.5A DPAK | |
| DIODE ARR SCHOTT 60V 40A D618SL | |
| DIODE ARR SCHOTT 60V 40A D618SM | |
| DIODE ARR SCHOTT 80V 40A D618SL | |
| DIODE ARR SCHOTT 80V 40A D618SM | |
| DIODE ARRAY GP 100V 3A SLIMDPAK | |
| DIODE ARRAY GP 100V 4A SLIMDPAK | |
| DIODE ARRAY GP 100V 4A TO277A | |
| DIODE ARRAY GP 200V 3A FLATPAK | |
| DIODE ARRAY GP 200V 3A SLIMDPAK | |
| DIODE ARRAY GP 200V 4A DPAK | |
| DIODE ARRAY GP 200V 4A FLATPAK | |
| DIODE ARRAY SCHOTTKY 45V 3A DPAK | |
| DIODE FAST 200V 60A DO203AB | |
| DIODE GEN PURP 1.2KV 65A TO247AD | |
| DIODE GEN PURP 1.2KV 70A DO203AB | |
| DIODE GEN PURP 1.2KV 75A TO247AD | |
| DIODE GEN PURP 1.2KV 80A DO203AB | |
| DIODE GEN PURP 1.2KV 80A TO247AC | |
| DIODE GEN PURP 1.2KV 85A DO203AB | |
| DIODE GEN PURP 1.2KV 8A D-PAK | |
| DIODE GEN PURP 1.2KV 8A DPAK | |
| DIODE GEN PURP 1.2KV 8A TO220AC | |
| DIODE GEN PURP 1.2KV 90A TO247AD | |
| DIODE GEN PURP 1.2KV 95A DO203AB | |
| DIODE GEN PURP 1.4KV 70A DO203AB | |
| DIODE GEN PURP 1.4KV 80A DO203AB | |
| DIODE GEN PURP 1.4KV 85A DO203AB | |
| DIODE GEN PURP 1.4KV 95A DO203AB | |
| DIODE GEN PURP 1.6KV 65A TO247AD | |
| DIODE GEN PURP 1.6KV 70A DO203AB | |
| DIODE GEN PURP 1.6KV 80A DO203AB | |
| DIODE GEN PURP 1.6KV 80A TO247AC | |
| DIODE GEN PURP 1.6KV 85A DO203AB | |
| DIODE GEN PURP 1.6KV 8A D-PAK | |
| DIODE GEN PURP 1.6KV 90A TO247AD | |
| DIODE GEN PURP 1.6KV 95A DO203AB | |
| DIODE GEN PURP 100V 6A DO203AA | |
| DIODE GEN PURP 100V 6A TO277A | |
| DIODE GEN PURP 100V 70A DO203AB | |
| DIODE GEN PURP 100V 85A DO203AB | |
| DIODE GEN PURP 1KV 6A DO203AA | |
| DIODE GEN PURP 1KV 70A DO203AB | |
| DIODE GEN PURP 1KV 85A DO203AB | |
| DIODE GEN PURP 1KV 8A D-PAK | |
| DIODE GEN PURP 1KV 8A DPAK | |
| DIODE GEN PURP 1KV 8A TO252 | |
| DIODE GEN PURP 200V 6A DO203AA | |
| DIODE GEN PURP 200V 6A TO277A | |
| DIODE GEN PURP 200V 70A DO203AB | |
| DIODE GEN PURP 200V 80A POWERTAB | |
| DIODE GEN PURP 200V 80A TO247AC | |
| DIODE GEN PURP 200V 85A DO203AB | |
| DIODE GEN PURP 200V 8A D-PAK | |
| DIODE GEN PURP 200V 8A TO252 | |
| DIODE GEN PURP 300V 70A DO203AB | |
| DIODE GEN PURP 300V 8A TO220AC | |
| DIODE GEN PURP 300V 8A TO262AA | |
| DIODE GEN PURP 300V 8A TO263AB | |
| DIODE GEN PURP 400V 6A DO203AA | |
| DIODE GEN PURP 400V 70A DO203AB | |
| DIODE GEN PURP 400V 80A DO203AB | |
| DIODE GEN PURP 400V 80A TO247AC | |
| DIODE GEN PURP 400V 85A DO203AB | |
| DIODE GEN PURP 400V 8A D-PAK | |
| DIODE GEN PURP 400V 8A TO262-3 | |
| DIODE GEN PURP 400V 8A TO262AA | |
| DIODE GEN PURP 400V 8A TO263AB | |
| DIODE GEN PURP 400V 95A DO203AB | |
| DIODE GEN PURP 600V 30A TO247AD | |
| DIODE GEN PURP 600V 30A TO3PF | |
| DIODE GEN PURP 600V 65A TO247AD | |
| DIODE GEN PURP 600V 6A D-PAK | |
| DIODE GEN PURP 600V 6A DO203AA | |
| DIODE GEN PURP 600V 6A SLIMDPAK | |
| DIODE GEN PURP 600V 6A TO277A | |
| DIODE GEN PURP 600V 70A DO203AB | |
| DIODE GEN PURP 600V 85A DO203AB | |
| DIODE GEN PURP 600V 8A D-PAK | |
| DIODE GEN PURP 600V 8A SLIMDPAK | |
| DIODE GEN PURP 600V 8A TO220AC | |
| DIODE GEN PURP 600V 8A TO252 | |
| DIODE GEN PURP 600V 8A TO262AA | |
| DIODE GEN PURP 600V 8A TO263 | |
| DIODE GEN PURP 600V 8A TO263AB | |
| DIODE GEN PURP 600V 90A TO247AD | |
| DIODE GEN PURP 800V 6A DO203AA | |
| DIODE GEN PURP 800V 70A DO203AB | |
| DIODE GEN PURP 800V 85A DO203AB | |
| DIODE GEN PURP 800V 8A D-PAK | |
| DIODE GEN PURP 800V 90A TO247AD | |
| DIODE GEN PURP 800V 95A DO203AB | |
| DIODE GEN PURP 8A DPAK | |
| DIODE GEN PURP REV 100V 50A B-47 | |
| DIODE GP 1.6KV 60A TO247AC | |
| DIODE GP 200V 60A TO247AC | |
| DIODE GP 600V 30A TO247AC | |
| DIODE GP 600V 60A TO247AC | |
| DIODE GP REV 1.2KV 6A DO203AA | |
| DIODE GP REV 1.2KV 70A DO203AB | |
| DIODE GP REV 1.2KV 80A DO203AB | |
| DIODE GP REV 1.2KV 85A DO203AB | |
| DIODE GP REV 1.2KV 95A DO203AB | |
| DIODE GP REV 1.4KV 70A DO203AB | |
| DIODE GP REV 1.4KV 80A DO203AB | |
| DIODE GP REV 1.4KV 85A DO203AB | |
| DIODE GP REV 1.4KV 95A DO203AB | |
| DIODE GP REV 1.6KV 70A DO203AB | |
| DIODE GP REV 1.6KV 80A DO203AB | |
| DIODE GP REV 1.6KV 85A DO203AB | |
| DIODE GP REV 1.6KV 95A DO203AB | |
| DIODE GP REV 100V 6A DO203AA | |
| DIODE GP REV 100V 70A DO203AB | |
| DIODE GP REV 100V 85A DO203AB | |
| DIODE GP REV 1KV 6A DO203AA | |
| DIODE GP REV 1KV 70A DO203AB | |
| DIODE GP REV 1KV 85A DO203AB | |
| DIODE GP REV 200V 6A DO203AA | |
| DIODE GP REV 200V 70A DO203AB | |
| DIODE GP REV 200V 85A DO203AB | |
| DIODE GP REV 300V 70A DO203AB | |
| DIODE GP REV 400V 6A DO203AA | |
| DIODE GP REV 400V 70A DO203AB | |
| DIODE GP REV 400V 80A DO203AB | |
| DIODE GP REV 400V 85A DO203AB | |
| DIODE GP REV 400V 95A DO203AB | |
| DIODE GP REV 600V 300A DO205AB | |
| DIODE GP REV 600V 6A DO203AA | |
| DIODE GP REV 600V 70A DO203AB | |
| DIODE GP REV 600V 85A DO203AB | |
| DIODE GP REV 60V 85A DO203AB | |
| DIODE GP REV 800V 6A DO203AA | |
| DIODE GP REV 800V 70A DO203AB | |
| DIODE GP REV 800V 85A DO203AB | |
| DIODE GP REV 800V 8A DO203AB | |
| DIODE GP REV 800V 95A DO203AB | |
| DIODE MODULE SCHOTT 20V 40A D618 | |
| DIODE MODULE SCHOTT 30V 40A D618 | |
| DIODE MODULE SCHOTT 35V 40A D618 | |
| DIODE MODULE SCHOTT 40V 40A D618 | |
| DIODE MODULE SCHOTT 45V 40A D618 | |
| DIODE MODULE SCHOTT 80V 40A D618 | |
| DIODE SCHOTTKY 100V 8A TO263AB | |
| DIODE SCHOTTKY 15V 65A TO247AC | |
| DIODE SCHOTTKY 15V 9A DO204AR | |
| DIODE SCHOTTKY 200V 2A DO204AL | |
| DIODE SCHOTTKY 200V 3A DO201AD | |
| DIODE SCHOTTKY 30V 8A DO204AR | |
| DIODE SCHOTTKY 35V 6A TO220AC | |
| DIODE SCHOTTKY 35V 6A TO263AB | |
| DIODE SCHOTTKY 35V 8A DO204AR | |
| DIODE SCHOTTKY 35V 9A DO204AR | |
| DIODE SCHOTTKY 40V 6A TO220AC | |
| DIODE SCHOTTKY 40V 6A TO263AB | |
| DIODE SCHOTTKY 40V 8A DO204AR | |
| DIODE SCHOTTKY 45V 6.5A P600 | |
| DIODE SCHOTTKY 45V 6A P600 | |
| DIODE SCHOTTKY 45V 6A TO220AC | |
| DIODE SCHOTTKY 45V 7.5A P600 | |
| DIODE SCHOTTKY 45V 7A DO201AD | |
| DIODE SCHOTTKY 45V 7A P600 | |
| DIODE SCHOTTKY 45V 8A DO204AR | |
| DIODE SCHOTTKY 45V 9A DO204AR | |
| DIODE SCHOTTKY 60V 8A TO220AC | |
| DIODE SCHOTTKY 80V 8A TO220AC | |
| DIODE SCHOTTKY 80V 8A TO263AB | |
| SCHOTTKY - D2PAK | |
| TVS DIODE 8VWM 13.6VC PMDTM |
| << Prev | Next >> |