Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 120 130 140 150 160 170 173 174 175 176 177 178 179 180 181 182 183 184 185 187
Product Name Notes
DIODE ARR SCHOT 100V 30A TO263AC
DIODE ARR SCHOT 120V 30A TO220AB
DIODE ARR SCHOT 200V 2.8A TO277A
DIODE ARR SCHOTT 150V 30A TO3PW
DIODE ARR SCHOTT 45V 30A TO263AC
DIODE ARR SCHOTT 60V 30A TO263AC
DIODE SCHOTTKY 200V 2.3A DO221BC
DIODE SCHOTTKY 45V 3A DO221BC
ENHANCED LOW IQ IDEAL DIODE CONT
VARISTOR 1.02KV 6.5KA DISC 20MM
VARISTOR 1.08KV 10KA DISC 20MM
VARISTOR 1.08KV 2.5KA DISC 10MM
VARISTOR 1.08KV 2.5KA DISC 20MM
VARISTOR 1.08KV 3.5KA DISC 10MM
VARISTOR 1.08KV 4.5KA DISC 14MM
VARISTOR 11V 1A 0201
VARISTOR 1KV 10KA DISC 20MM
VARISTOR 1KV 2.5KA DISC 10MM
VARISTOR 1KV 3.5KA DISC 10MM
VARISTOR 1KV 4.5KA DISC 14MM
VARISTOR 1KV 6.5KA DISC 14MM
VARISTOR 1KV 6.5KA DISC 20MM
VARISTOR 40KA SQUARE 34MM TABS
VARISTOR 431V 1.2KA 2SMD JLEAD
VARISTOR 470V 400A DISC 5MM
VARISTOR 47V 100A 2SMD NO LEAD
VARISTOR 47V 100A DISC 5MM
VARISTOR 47V 1KA DISC 14MM
VARISTOR 47V 1KA RADIAL BOX
VARISTOR 47V 250A DISC 7MM
VARISTOR 47V 250A RADIAL BOX
VARISTOR 47V 2KA DISC 20MM
VARISTOR 47V 40A SOD83A AXIAL
VARISTOR 47V 500A DISC 10MM
VARISTOR 56V 100A 2SMD NO LEAD
VARISTOR 56V 100A DISC 5MM
VARISTOR 56V 1KA DISC 14MM
VARISTOR 56V 1KA RADIAL BOX
VARISTOR 56V 250A DISC 7MM
VARISTOR 56V 250A RADIAL BOX
VARISTOR 56V 2KA DISC 20MM
VARISTOR 56V 40A SOD83A AXIAL
VARISTOR 56V 500A DISC 10MM
VARISTOR 60.5V 180A 1206
VARISTOR 60.5V 220A 1210
VARISTOR 60.5V 2220
VARISTOR 60.5V 250A 1210
VARISTOR 620V 400A DISC 5MM
VARISTOR 67V 0805
VARISTOR 699.5V 6.5KA DISC 20MM
VARISTOR 69V 180A 1206
VARISTOR 715V 1.2KA DISC 7MM
VARISTOR 715V 10KA DISC 20MM
VARISTOR 715V 2.5KA DISC 10MM
VARISTOR 715V 4.5KA DISC 14MM
VARISTOR 715V 6.5KA DISC 14MM
VARISTOR 730V 6.5KA DISC 20MM
VARISTOR 732.5V 6.5KA DISC 20MM
VARISTOR 750V 1.2KA DISC 7MM
VARISTOR 750V 10KA DISC 20MM
VARISTOR 750V 2.5KA DISC 10MM
VARISTOR 750V 25KA DISC 32MM
VARISTOR 750V 4.5KA DISC 14MM
VARISTOR 750V 40KA DISC 40MM
VARISTOR 750V 40KA SQUARE 34MM
VARISTOR 750V 6.5KA BASE MOUNT
VARISTOR 750V 6.5KA DISC 14MM
VARISTOR 750V 70KA DISC 60MM
VARISTOR 75V 250A 1210
VARISTOR 799V 6.5KA DISC 20MM
VARISTOR 8.2V 120A 0805
VARISTOR 8.2V 150A 1206
VARISTOR 8.2V 30A 0603
VARISTOR 8.2V 40A 0805
VARISTOR 8.95V 20A 0402
VARISTOR 8.95V 30A 1206
VARISTOR 820V 10KA DISC 20MM
VARISTOR 820V 2.5KA DISC 10MM
VARISTOR 820V 25KA DISC 32MM
VARISTOR 820V 3.5KA DISC 10MM
VARISTOR 820V 4.5KA DISC 14MM
VARISTOR 820V 40KA DISC 40MM
VARISTOR 820V 40KA SQUARE 34MM
VARISTOR 820V 6.5KA BASE MOUNT
VARISTOR 820V 6.5KA DISC 14MM
VARISTOR 820V 70KA DISC 60MM
VARISTOR 822.5V 1.2KA 2SMD
VARISTOR 863.5V 25KA DISC 32MM
VARISTOR 863.5V 40KA DISC 40MM
VARISTOR 863.5V 40KA SQUARE 34MM
VARISTOR 880V 10KA DISC 20MM
VARISTOR 880V 3.5KA DISC 10MM
VARISTOR 880V 6.5KA DISC 14MM
VARISTOR 889.5V 6.5KA DISC 20MM
VARISTOR 910V 10KA DISC 20MM
VARISTOR 910V 2.5KA DISC 10MM
VARISTOR 910V 25KA DISC 32MM
VARISTOR 910V 3.5KA DISC 10MM
VARISTOR 910V 4.5KA DISC 14MM
VARISTOR 910V 40KA DISC 40MM
VARISTOR 910V 40KA SQUARE 34MM
VARISTOR 910V 6.5KA BASE MOUNT
VARISTOR 910V 6.5KA DISC 14MM
VARISTOR 910V 70KA DISC 60MM

<< Prev Next >>