DIODE FAST 200V 60A DO203AB Product overview: VS-60HFU-200 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60HFU-200 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764410-VS-60HFU-200
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DIODE FAST 200V 60A DO203AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-VS-60HFU-200 | 764410-VS-60HFU-200 | VS-60HFU-200 |
| Product Name | 200V 60A Diode and Rectifier | Diodes, Rectifiers - Single - VS-60HFU-200 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk |