Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
60
70
80
90
100
110
114
115
116
117
118
119
120
121
122
123
124
125
126
130
140
150
160
170
180
187
| Product Name | Notes |
|---|---|
| Circuit Protection - TVS | |
| P4SMA, DO214AC, 23.1V, 37.5V, RE | |
| P4SMA, DO214AC, 25.6V, 41.4V, RE | |
| P4SMA, DO214AC, 28.2V, 45.7V, RE | |
| P4SMA, DO214AC, 30.8V, 49.9V, RE | |
| P4SMA, DO214AC, 376V, 602V, REEL | |
| P4SMA, DO214AC, 43.6V, 70.1V, RE | |
| P4SMA, DO214AC, 5.8V, 10.5V, REE | |
| P4SMA, DO214AC, 53V, 85V, REEL 1 | |
| SMA, TVS | |
| SURFACE MOUNT TRANSIENT VOLTAGE | |
| TVS DIODE 20.5VWM 33.2VC DO214AC | |
| TVS DIODE 20.5VWM 33.2VC SMA | |
| TVS DIODE 20.5VWM 34.86VC DO214 | |
| TVS DIODE 214VWM 344VC DO214AC | |
| TVS DIODE 23.1VWM 37.5VC DO214AC | |
| TVS DIODE 23.1VWM 37.5VC SMA | |
| TVS DIODE 23.1VWM 39.38VC DO214 | |
| TVS DIODE 25.6VWM 41.4VC DO214AC | |
| TVS DIODE 25.6VWM 41.4VC SMA | |
| TVS DIODE 25.6VWM 43.47VC DO214 | |
| TVS DIODE 256VWM 414VC DO214AC | |
| TVS DIODE 28.2VWM 45.7VC DO214AC | |
| TVS DIODE 28.2VWM 45.7VC SMA | |
| TVS DIODE 28.2VWM 47.99VC DO214 | |
| TVS DIODE 30.8VWM 49.9VC DO214AC | |
| TVS DIODE 30.8VWM 49.9VC SMA | |
| TVS DIODE 30.8VWM 52.4VC DO214AC | |
| TVS DIODE 300VWM 482VC DO214AC | |
| TVS DIODE 33.3VWM 53.9VC DO214AC | |
| TVS DIODE 33.3VWM 53.9VC SMA | |
| TVS DIODE 33.3VWM 56.6VC DO214AC | |
| TVS DIODE 342VWM 548VC DO214AC | |
| TVS DIODE 36.8VWM 59.3VC DO214AC | |
| TVS DIODE 36.8VWM 59.3VC SMA | |
| TVS DIODE 36.8VWM 62.27VC DO214 | |
| TVS DIODE 376VWM 602VC DO214AC | |
| TVS DIODE 40.2VWM 64.8VC DO214AC | |
| TVS DIODE 40.2VWM 64.8VC SMA | |
| TVS DIODE 40.2VWM 68.04VC DO214 | |
| TVS DIODE 408VWM 658VC DO214AC | |
| TVS DIODE 43.6VWM 70.1VC DO214AC | |
| TVS DIODE 43.6VWM 70.1VC SMA | |
| TVS DIODE 43.6VWM 73.61VC DO214 | |
| TVS DIODE 434VWM 698VC DO214AC | |
| TVS DIODE 434VWM 732.9VC DO214AC | |
| TVS DIODE 459VWM 740VC DO214AC | |
| TVS DIODE 47.8VWM 77VC DO214AC | |
| TVS DIODE 47.8VWM 77VC SMA | |
| TVS DIODE 47.8VWM 80.85VC DO214 | |
| TVS DIODE 486VWM 777VC DO214AC | |
| TVS DIODE 5.8VWM 10.5VC DO214AC | |
| TVS DIODE 5.8VWM 11.03VC DO214AC | |
| TVS DIODE 53VWM 85VC DO214AC | |
| TVS DIODE 53VWM 85VC SMA | |
| TVS DIODE 53VWM 89.25VC DO214AC | |
| TVS DIODE 58.1VWM 92VC DO214AC | |
| TVS DIODE 58.1VWM 93.6VC DO214AC | |
| TVS DIODE 6.4VWM 11.3VC DO214AC | |
| TVS DIODE 6.4VWM 11.87VC DO214AC | |
| TVS DIODE 64.1VWM 103VC DO214AC | |
| TVS DIODE 64.1VWM 104VC DO214AC | |
| TVS DIODE 64.1VWM 108.15VC DO214 | |
| TVS DIODE 7.02VWM 12.1VC DO214AC | |
| TVS DIODE 7.02VWM 12.71VC DO214 | |
| TVS DIODE 7.78VWM 13.4VC DO214AC | |
| TVS DIODE 7.78VWM 14.07VC DO214 | |
| TVS DIODE 70.1VWM 113VC DO214AC | |
| TVS DIODE 70.1VWM 118.65VC DO214 | |
| TVS DIODE 77.8VWM 125VC DO214AC | |
| TVS DIODE 77.8VWM 131.25VC DO214 | |
| TVS SMA 170V 400W BIDIR | |
| TVS SMA 202V 400W BIDIR | |
| TVS SMA 202V 400W UNIDIR | |
| TVS SMA 243V 400W BIDIR | |
| TVS SMA 284V 400W BIDIR | |
| TVS SMA 284V 400W UNIDIR | |
| TVS SMA 324V 400W BIDIR | |
| TVS SMA 324V 400W UNIDIR | |
| TVS SMA 356V 400W BIDIR | |
| TVS SMA 356V 400W UNIDIR | |
| TVS SMA 388V 400W BIDIR | |
| TVS SMA 388V 400W UNIDIR | |
| TVS SMA 429V 400W BIDIR | |
| TVS SMA 429V 400W UNIDIR | |
| TVS SMA 445V 400W BIDIR | |
| TVS SMA 445V 400W UNIDIR | |
| TVSDIODE,SMA,24V,400 W,BI | |
| TVSDIODE,SMA,33V,400 W,BI |
| << Prev | Next >> |