Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 25NS, 10A, 400V, ULTRA FAST RECO | |
| BRIDGE RCT GLASS 100V .5A SOF2-4 | |
| BRIDGE RCT GLASS 200V .5A SOF2-4 | |
| BRIDGE RCT GLASS 400V .5A SOF2-4 | |
| BRIDGE RECT 1PHASE 1KV 2A D3K | |
| BRIDGE RECT 1PHASE 1KV 3A D3K | |
| BRIDGE RECT 1PHASE 1KV 4A D3K | |
| BRIDGE RECT 1PHASE 400V 2A D3K | |
| BRIDGE RECT 1PHASE 600V 2A D3K | |
| BRIDGE RECT 1PHASE 600V 4A D3K | |
| BRIDGE RECT 1PHASE 600V 6A D3K | |
| BRIDGE RECT 1PHASE 800V 2A D3K | |
| BRIDGE RECT 1PHASE 800V 3A D3K | |
| DIODE ARR SCHOT 40V POWERMITE3 | |
| DIODE ARRAY GP 150V 18A TO220-3 | |
| DIODE ARRAY GP 150V 18A TO263AB | |
| DIODE ARRAY GP 150V 5A TO220-3 | |
| DIODE ARRAY GP 200V 10A ITO220AB | |
| DIODE ARRAY GP 200V 18A ITO220AB | |
| DIODE ARRAY GP 200V 18A TO220-3 | |
| DIODE ARRAY GP 200V 18A TO263AB | |
| DIODE ARRAY GP 200V 20A TO247AD | |
| DIODE ARRAY GP 200V 2A TO277A | |
| DIODE ARRAY GP 200V 5A ITO220AB | |
| DIODE ARRAY GP 200V 5A TO220-3 | |
| DIODE ARRAY GP 300V 10A ITO220AB | |
| DIODE ARRAY GP 300V 10A TO220AB | |
| DIODE ARRAY GP 300V 20A ITO220AB | |
| DIODE ARRAY GP 300V 60A TO247AD | |
| DIODE ARRAY GP 400V 10A TO220AB | |
| DIODE ARRAY GP 400V 16A ITO220AB | |
| DIODE ARRAY GP 500V 10A TO220AB | |
| DIODE ARRAY GP 500V 20A ITO220AB | |
| DIODE ARRAY GP 500V TO263AB | |
| DIODE ARRAY GP 600V 10A ITO220AB | |
| DIODE ARRAY GP 600V 10A TO220AB | |
| DIODE ARRAY GP 600V TO263AB | |
| DIODE GEN PURP 1.2KV 15A TO220AC | |
| DIODE GEN PURP 1.2KV 8A TO220AC | |
| DIODE GEN PURP 100V 1A DO204AL | |
| DIODE GEN PURP 100V 1A DO214AC | |
| DIODE GEN PURP 100V 1A DO220AA | |
| DIODE GEN PURP 100V 2.5A DO214AB | |
| DIODE GEN PURP 100V 2.5A DO216 | |
| DIODE GEN PURP 100V 2.5A DO220AA | |
| DIODE GEN PURP 100V 2A DO204AC | |
| DIODE GEN PURP 100V 2A DO214AA | |
| DIODE GEN PURP 100V 2A TO277A | |
| DIODE GEN PURP 100V 3A DO214AB | |
| DIODE GEN PURP 100V 4A DO201AD | |
| DIODE GEN PURP 100V 8A TO263AB | |
| DIODE GEN PURP 150V 1A DO204AL | |
| DIODE GEN PURP 150V 1A DO220AA | |
| DIODE GEN PURP 150V 2.5A DO214AB | |
| DIODE GEN PURP 150V 2.5A DO216 | |
| DIODE GEN PURP 150V 2A DO204AC | |
| DIODE GEN PURP 150V 2A DO214AA | |
| DIODE GEN PURP 150V 2A TO277A | |
| DIODE GEN PURP 150V 3A DO214AB | |
| DIODE GEN PURP 150V 4A DO201AD | |
| DIODE GEN PURP 200V 1A DO204AL | |
| DIODE GEN PURP 200V 1A DO214AC | |
| DIODE GEN PURP 200V 1A DO220AA | |
| DIODE GEN PURP 200V 2.5A DO214AB | |
| DIODE GEN PURP 200V 2A DO204AC | |
| DIODE GEN PURP 200V 2A DO214AA | |
| DIODE GEN PURP 200V 2A DO221AC | |
| DIODE GEN PURP 200V 2A POWERMITE | |
| DIODE GEN PURP 200V 3A DO201AD | |
| DIODE GEN PURP 200V 3A DO214AB | |
| DIODE GEN PURP 200V 3A DO221AC | |
| DIODE GEN PURP 200V 4A DO201AD | |
| DIODE GEN PURP 200V 5A DO201AD | |
| DIODE GEN PURP 200V 6A TO277A | |
| DIODE GEN PURP 300V 2A POWERMITE | |
| DIODE GEN PURP 400V 2A DO204AC | |
| DIODE GEN PURP 400V 2A POWERMITE | |
| DIODE GEN PURP 400V 5A DO201AD | |
| DIODE GEN PURP 500V 12A ITO220AC | |
| DIODE GEN PURP 500V 12A TO263AB | |
| DIODE GEN PURP 500V 15A ITO220AC | |
| DIODE GEN PURP 500V 15A TO220AC | |
| DIODE GEN PURP 500V 5A ITO220AC | |
| DIODE GEN PURP 500V 5A TO220AC | |
| DIODE GEN PURP 500V 5A TO263AB | |
| DIODE GEN PURP 500V 8A TO220AC | |
| DIODE GEN PURP 50V 1A DO204AL | |
| DIODE GEN PURP 50V 2.5A DO216 | |
| DIODE GEN PURP 50V 2A DO204AC | |
| DIODE GEN PURP 50V 4A DO201AD | |
| DIODE GEN PURP 600V 12A ITO220AC | |
| DIODE GEN PURP 600V 12A TO220AC | |
| DIODE GEN PURP 600V 12A TO263AB | |
| DIODE GEN PURP 600V 1A SOD123FL | |
| DIODE GEN PURP 600V 2A DO214AC | |
| DIODE GEN PURP 600V 2A POWERMITE | |
| DIODE GEN PURP 600V 5A DO201AD | |
| DIODE GEN PURP 600V 5A ITO220AC | |
| DIODE GEN PURP 600V 5A TO220AC | |
| DIODE GEN PURP 600V 5A TO263AB | |
| DIODE GEN PURP 600V 6A TO277A | |
| DIODE GEN PURP 600V 8A ITO220AC | |
| DIODE GEN PURP 600V 8A TO220AC | |
| DIODE GEN PURP 8A TO220AC | |
| DIODE SCHOTTKY 100V 3A POWERMITE | |
| DIODE SCHOTTKY 100V 5A POWERMITE | |
| DIODE SCHOTTKY 10A 100V PWRMITE | |
| DIODE SCHOTTKY 150V 6A POWERMITE | |
| DIODE SCHOTTKY 15V 1A POWERMITE | |
| DIODE SCHOTTKY 15V 3A POWERMITE | |
| DIODE SCHOTTKY 15V 6A POWERMITE | |
| DIODE SCHOTTKY 1A 100V POWERMITE | |
| DIODE SCHOTTKY 1A 30V POWERMITE | |
| DIODE SCHOTTKY 1A 70V POWERMITE | |
| DIODE SCHOTTKY 1A 80V POWERMITE | |
| DIODE SCHOTTKY 1A 90V POWERMITE | |
| DIODE SCHOTTKY 200V 3A POWERDI5 | |
| DIODE SCHOTTKY 20V 1A POWERMITE | |
| DIODE SCHOTTKY 35V 8A POWERMITE3 | |
| DIODE SCHOTTKY 3A 200V POWERMITE | |
| DIODE SCHOTTKY 40V 1A POWERMITE | |
| DIODE SCHOTTKY 40V 3A POWERMITE3 | |
| DIODE SCHOTTKY 40V 5A POWERMITE | |
| DIODE SCHOTTKY 5A 100V POWERMITE | |
| DIODE SCHOTTKY 60V 1A POWERMITE | |
| DIODE SCHOTTKY 60V 3A POWERMITE | |
| DIODE SCHOTTKY 60V 5A POWERMITE | |
| DIODE SCHOTTKY 60V 7A POWERMITE | |
| DIODE SIL CARB 1.2KV 10A TO220-2 | |
| DIODE SIL CARB 1.2KV 10A TO247-2 | |
| DIODE SIL CARB 1.2KV 10A TO247-3 | |
| DIODE SIL CARB 1.2KV 20A TO247-2 | |
| DIODE SIL CARB 1.2KV 2A TO220-2 | |
| DIODE SIL CARB 1.2KV 50A TO247-2 | |
| DIODE SIL CARB 1.2KV 50A TO247-3 | |
| DIODE SIL CARB 1.2KV 5A TO220-2 | |
| DIODE SIL CARB 1.2KV 5A TO247-3 | |
| DIODE SIL CARB 1.7KV 25A TO247-2 | |
| DIODE SIL CARB 650V 10A TO220-2 | |
| DIODE SIL CARB 650V 10A TO247-3 | |
| DIODE SIL CARB 650V 12A TO220-2 | |
| DIODE SIL CARB 650V 16A TO220-2 | |
| DIODE SIL CARB 650V 20A TO220-2 | |
| DIODE SIL CARB 650V 30A TO220-2 | |
| DIODE SIL CARB 650V 30A TO247-3 | |
| DIODE SIL CARB 650V 4A TO220-2 | |
| DIODE SIL CARB 650V 6A TO220-2 | |
| DIODE SIL CARB 650V 8A TO220-2 | |
| Interface | |
| RF DIODE PIN 100V 2.5W DO216 | |
| RF DIODE PIN 400V 1.5W AXIAL | |
| RF DIODE PIN 400V 10W | |
| RF DIODE PIN 50V 2.5W DO216 | |
| RF DIODE PIN 600V 2.5W | |
| RF DIODE PIN 600V 7.5W | |
| SI PPIN HERMETIC GLASS AXIAL | |
| SI PPIN HERMETIC GLASS FLANGE | |
| SI PPIN HERMETIC MELF | |
| SI PPIN HERMETIC SEAL | |
| SI PPIN HERMETIC STUD | |
| SI PPIN NON HERMETIC PLASTIC SMT | |
| TVS DIODE 10VWM 18VC POWERMITE 1 | |
| TVS DIODE 12VWM 21.6VC POWERMIT1 | |
| TVS DIODE 15VWM 26VC POWERMITE 1 | |
| TVS DIODE 17VWM 29.2VC POWERMIT1 | |
| TVS DIODE 24VWM 43.2VC POWERMIT1 | |
| TVS DIODE 28VWM 47.8VC POWERMIT1 | |
| TVS DIODE 33VWM 56.7VC POWERMIT1 | |
| TVS DIODE 48VWM 84.3VC POWERMIT1 | |
| TVS DIODE 5VWM 9.5VC POWERMITE 1 | |
| TVS DIODE 8VWM 13.7VC POWERMITE1 | |
| TVS UNDIRECT 1000W 5V POWERMITE1 | |
| TVS UPT 12V POWERMITE1 | |
| ZENER DIODE (AEC-Q101 QUALIFIED) | |
| ZENER DIODES |
| << Prev | Next >> |