Vishay Intertechnology, Inc. 100V 30A Diode and Rectifier VS-63CPT100

Description
DIODE ARR SCHOT 100V 30A TO247AC Product overview: VS-63CPT100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-63CPT100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOT 100V 30A TO247AC Product overview: VS-63CPT100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-63CPT100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 30A Diode and Rectifier
286-VS-63CPT100
100V 30A Diode and Rectifier 286-VS-63CPT100
DIODE ARR SCHOT 100V 30A TO247AC Product overview: VS-63CPT100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-63CPT100 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 30A TO247AC Product overview: VS-63CPT100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-63CPT100 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - VS-63CPT100 - 764456-VS-63CPT100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-63CPT100
764456-VS-63CPT100
Diodes, Rectifiers - Arrays - VS-63CPT100 764456-VS-63CPT100
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764456-VS-63CPT100 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 300μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 60A Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764456-VS-63CPT100
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 300μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 60A
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-63CPT100 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-63CPT100
Discrete Semiconductor Products - Diodes - Rectifiers VS-63CPT100
DIODE ARR SCHOT 100V 30A TO247AC

DIODE ARR SCHOT 100V 30A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-VS-63CPT100 764456-VS-63CPT100 VS-63CPT100
Product Name 100V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-63CPT100 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247
Tj 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Schottky
VF 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data