Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 110 120 130 140 150 154 155 156 157 158 159 160 161 162 163 164 165 166 170 180 187
Product Name Notes
BRIDGES
DIODE ARR SCHOT 150V 16A TO220AB
DIODE ARR SCHOTT 100V 10A TO252
DIODE ARR SCHOTT 150V 10A TO252
DIODE ARR SCHOTT 150V 15A TO252
DIODE ARRAY GP 200V 10A TO252
DIODE GEN PURP 1.6KV 1A SMA
DIODE GEN PURP 2KV 500MA SMA
DIODE GEN PURP 400V 1A SMA
DIODE MOD SCHOT 100V 160A SOT227
DIODE SCHOTT 100V 500MA DO204AL
DIODE SCHOTTKY 100V 10A TO220AC
DIODE SCHOTTKY 100V 16A TO220AC
DIODE SCHOTTKY 100V 1A DO204AL
DIODE SCHOTTKY 100V 2A DO204AC
DIODE SCHOTTKY 100V 3A DO201AD
DIODE SCHOTTKY 100V 3A DO27
DIODE SCHOTTKY 100V 5A DO201AD
DIODE SCHOTTKY 100V 8A DO201AD
DIODE SCHOTTKY 150V 10A TO220AC
DIODE SCHOTTKY 150V 1A DO204AL
DIODE SCHOTTKY 150V 2A DO204AC
DIODE SCHOTTKY 150V 3A DO201AD
DIODE SCHOTTKY 150V 3A DO27
DIODE SCHOTTKY 150V 5A DO201AD
DIODE SCHOTTKY 150V 5A SMB
DIODE SCHOTTKY 150V 8A DO201AD
DIODE SCHOTTKY 1A 30V SMA
DIODE SCHOTTKY 200V 2A DO204AC
DIODE SCHOTTKY 200V 3A DO201AD
DIODE SCHOTTKY 200V 3A DO27
DIODE SCHOTTKY 200V 5A DO201AD
DIODE SCHOTTKY 20V 10A TO220AB
DIODE SCHOTTKY 20V 10A TO220AC
DIODE SCHOTTKY 20V 12A DO201AD
DIODE SCHOTTKY 20V 15A R-6
DIODE SCHOTTKY 20V 16A TO220AC
DIODE SCHOTTKY 20V 1A DO204AL
DIODE SCHOTTKY 20V 2A DO204AC
DIODE SCHOTTKY 20V 2A SMA
DIODE SCHOTTKY 20V 3A SMBF
DIODE SCHOTTKY 20V 500MA DO204AL
DIODE SCHOTTKY 20V 5A DO201AD
DIODE SCHOTTKY 20V 8A DO201AD
DIODE SCHOTTKY 30V 10A TO220AB
DIODE SCHOTTKY 30V 10A TO220AC
DIODE SCHOTTKY 30V 12A DO201AD
DIODE SCHOTTKY 30V 15A R-6
DIODE SCHOTTKY 30V 16A TO220AC
DIODE SCHOTTKY 30V 1A DO204AL
DIODE SCHOTTKY 30V 2A DO204AC
DIODE SCHOTTKY 30V 500MA DO204AL
DIODE SCHOTTKY 30V 5A DO201AD
DIODE SCHOTTKY 30V 8A DO201AD
DIODE SCHOTTKY 40V 10A TO220AC
DIODE SCHOTTKY 40V 12A DO201AD
DIODE SCHOTTKY 40V 15A R-6
DIODE SCHOTTKY 40V 16A TO220AC
DIODE SCHOTTKY 40V 1A DO204AL
DIODE SCHOTTKY 40V 1A DO41
DIODE SCHOTTKY 40V 2A DO204AC
DIODE SCHOTTKY 40V 2A SMA
DIODE SCHOTTKY 40V 3A DO27
DIODE SCHOTTKY 40V 500MA DO204AL
DIODE SCHOTTKY 40V 5A DO201AD
DIODE SCHOTTKY 40V 5A SMBF
DIODE SCHOTTKY 40V 8A DO201AD
DIODE SCHOTTKY 50V 10A TO220AB
DIODE SCHOTTKY 50V 10A TO220AC
DIODE SCHOTTKY 50V 16A TO220AC
DIODE SCHOTTKY 50V 1A DO204AL
DIODE SCHOTTKY 50V 2A DO204AC
DIODE SCHOTTKY 50V 2A SMA
DIODE SCHOTTKY 50V 500MA DO204AL
DIODE SCHOTTKY 50V 5A DO201AD
DIODE SCHOTTKY 50V 5A SMBF
DIODE SCHOTTKY 50V 8A DO201AD
DIODE SCHOTTKY 60V 10A TO220AB
DIODE SCHOTTKY 60V 10A TO220AC
DIODE SCHOTTKY 60V 16A TO220AC
DIODE SCHOTTKY 60V 1A DO204AL
DIODE SCHOTTKY 60V 3A DO27
DIODE SCHOTTKY 60V 3A SMBF
DIODE SCHOTTKY 60V 500MA DO204AL
DIODE SCHOTTKY 60V 5A DO201AD
DIODE SCHOTTKY 60V 5A SMBF
DIODE SCHOTTKY 60V 8A DO201AD
DIODE SCHOTTKY 90V 10A TO220AB
DIODE SCHOTTKY 90V 10A TO220AC
DIODE SCHOTTKY 90V 1A DO204AL
DIODE SCHOTTKY 90V 2A DO204AC
DIODE SCHOTTKY 90V 500MA DO204AL
DIODE SCHOTTKY 90V 5A DO201AD
DIODE SCHOTTKY 90V 8A DO201AD
DIODE ZENER 10V 1.5W DO214AA
DIODE ZENER 11V 1.5W DO214AA
DIODE ZENER 11V 1.5W DO215AA
DIODE ZENER 12V 1.5W DO214AA
DIODE ZENER 12V 1.5W DO215AA
DIODE ZENER 13V 1.5W DO214AA
DIODE ZENER 13V 1.5W DO215AA
DIODE ZENER 15V 1.5W DO214AA
DIODE ZENER 15V 1.5W DO215AA
DIODE ZENER 16V 1.5W DO214AA
DIODE ZENER 18V 1.5W DO214AA
DIODE ZENER 18V 1.5W DO215AA
DIODE ZENER 20V 1.5W DO214AA
DIODE ZENER 22V 1.5W DO214AA
DIODE ZENER 22V 1.5W DO215AA
DIODE ZENER 24V 1.5W DO214AA
DIODE ZENER 24V 1.5W DO215AA
DIODE ZENER 27V 1.5W DO214AA
DIODE ZENER 30V 1.5W DO214AA
DIODE ZENER 33V 1.5W DO214AA
DIODE ZENER 33V 1.5W DO215AA
DIODE ZENER 36V 1.5W DO214AA
DIODE ZENER 36V 1.5W DO215AA
DIODE ZENER 39V 1.5W DO214AA
DIODE ZENER 39V 1.5W DO215AA
DIODE ZENER 43V 1.5W 5% SMB
DIODE ZENER 43V 1.5W DO214AA
DIODE ZENER 47V 1.5W DO214AA
DIODE ZENER 47V 1.5W DO215AA
DIODE ZENER 51V 1.5W DO214AA
DIODE ZENER 56V 1.5W DO214AA
DIODE ZENER 62V 1.5W DO214AA
DIODE ZENER 68V 1.5W DO214AA
DIODE ZENER 9.1V 1.5W DO214AA
DIODE ZENER 9.1V 1.5W DO215AA
Interface
LIGHTING SURGE PROT 120-277VAC
LIGHTING SURGE PROT 277VAC SCREW
LIGHTING SURGE PROT 480VAC SCREW
LIGHTING SURGE PROTECT
PWR SUPP, BATT & COND
REC AXIAL SPECIAL STD
REC SMA 1A 30V SHTKY TR
REC SURGE SUP SPECIAL
SENSOR PHOTODIODE 950NM TO5
SNZD5V6 - Zener Voltage Regulato
SPOD FINAL ASSEMBLY
SURGEPOD HEAVY DUTY UL TYPE1 SPD
SURGEPOD PRO TYPE1 SPD FOR 120V
SURGEPOD PRO TYPE1 SPD FOR 208 W
SURGEPOD PRO TYPE1 SPD FOR 240V
SURGEPOD PRO TYPE1 SPD FOR 347V
SURGEPOD PRO TYPE1 SPD FOR 480 W
SURGEPOD PRO TYPE1 SPD FOR 480V
SURGEPOD PRO TYPE1 SPD FOR 600 W
THY SMB SPECIAL SURGE
TVS DEVICE MIXED 7V 8DIP
TVS DIODE 12VWM 25VC SOD882
TVS DIODE 12VWM 27VC 01005
TVS DIODE 3.3VWM 9VC 0201/2DFN
TVS DIODE 5.5VWM 8.5VC 8-MSOP
TVS DIODE 5.5VWM 8VC 10CSP
TVS DIODE 5VWM 10.3VC 10UDFN
TVS DIODE 5VWM 10.3VC 16UDFN
TVS DIODE 5VWM 13.6VC 5UDFN
TVS DIODE 5VWM 16VC 6UDFN
TVS DIODE 5VWM 18VC 2UDFN
TVS DIODE 5VWM 20VC SOT143
TVS DIODE 5VWM 7VC 0201 FLIPCHIP
TVS DIODE 5VWM 8VC SOD882
TVS DIODE 6VWM 11.6VC 0201
TVS DIODE 6VWM 13VC 01005
TVS DIODE 6VWM 16UDFN
TVS DIODE 6VWM 8-UDFN
TVS DIODE 8VWM 25VC SOD323
TVS DIODE ARRAY 12KV UDFN-10L
TVS DIODE ARRAY 60V 3.5A DFN2510
TVS DIODE BI-DIR 3A 0.3V 0201
ZENERDIODE,MELF,11V, 2W,5%
ZENERDIODE,MELF,13V, 2W,5%
ZENERDIODE,MELF,20V, 2W,5%
ZENERDIODE,MELF,30V, 2W,5%
ZENERDIODE,MELF,43V, 2W,5%
ZENERDIODE,MELF,51V, 2W,5%
ZENERDIODE,MELF,75V, 2W,5%
ZENERDIODE,MELF,8.2V ,2W,5%
ZENERDIODE,MELF,9.1V ,2W,5%

<< Prev Next >>