Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 90 100 110 120 130 140 144 145 146 147 148 149 150 151 152 153 154 155 156 160 170 180 187
Product Name Notes
3KW, 10V 5%,BIDIR,SMC TVS
3KW, 120V 5%,BIDIR,SMC TVS
3KW, 12V 5%,BIDIR,SMC TVS
3KW, 13V 5%,BIDIR,SMC TVS
3KW, 14V 5%,BIDIR,SMC TVS
3KW, 15V 5%,BIDIR,SMC TVS
3KW, 16V 5%,BIDIR,SMC TVS
3KW, 17V 5%,BIDIR,SMC TVS
3KW, 22V 5%,BIDIR,SMC TVS
3KW, 26V 5%,BIDIR,SMC TVS
3KW, 28V 5%,BIDIR,SMC TVS
3KW, 33V 5%,BIDIR,SMC TVS
3KW, 36V 5%,BIDIR,SMC TVS
3KW, 40V 5%,BIDIR,SMC TVS
3KW, 45V 5%,BIDIR,SMC TVS
3KW, 48V 5%,BIDIR,SMC TVS
3KW, 51V 5%,BIDIR,SMC TVS
3KW, 58V 5%,BIDIR,SMC TVS
3KW, 70V 5%,BIDIR,SMC TVS
3KW, 75V 5%,BIDIR,SMC TVS
3KW, 78V 5%,BIDIR,SMC TVS
3KW, 85V 5%,BIDIR,SMC TVS
5000 W, 100 V TVS IN SMC
DIODE ZENER .225W SOT23 SPCL
DIODE ZENER .225W SPCL SOT23
DIODE ZENER 10V 3W DO214AA
DIODE ZENER 11V 550MW DO214AA
DIODE ZENER 12V 550MW DO214AA
DIODE ZENER 15V 550MW DO214AA
DIODE ZENER 16V 500MW DO214AA
DIODE ZENER 18V 550MW DO214AA
DIODE ZENER 20V 550MW DO214AA
DIODE ZENER 24V 550MW DO214AA
DIODE ZENER 27V 550MW DO214AA
DIODE ZENER 30V 550MW DO214AA
DIODE ZENER 33V 550MW DO214AA
DIODE ZENER 5.6V 550MW DO214AA
DIODE ZENER 51V 550MW DO214AA
DIODE ZENER 6.2V 3W DO214AA
DIODE ZENER 6.2V 550MW DO214AA
DIODE ZENER 6.8V 3W DO214AA
DIODE ZENER 6.8V 550MW DO214AA
DIODE ZENER 68V 550MW DO214AA
DIODE ZENER MINIBLOC
DIODE ZENER
DISCRETE
Interface
REGULATING DIODE, 0.225W, SOT23
SMBJ, DO-214AA, 7.5V, 12.9V, REE
SMBJ, DO-214AA, 75V, 121V, REEL
SMBJ, DO-214AA, 8.5V, 14.4V, REE
SMBJ, DO-214AA, 85V, 137V, REEL
SMBJ, DO-214AA, 8V, 13.6V, REEL
SMBJ, DO-214AA, 90V, 146V, AUTO,
SMBJ, DO-214AA, 90V, 146V, REEL
SMBJ, DO-214AA, 9V, 15.4V, REEL
SMBZ10-11LT1
SMBZ10-2LT1
SMBZ10-5LT1
SS SOT23 HV XSTR SPCL TR
TVS DIODE 10.2VWM 16.7VC DO214AA
TVS DIODE 102VWM 165VC DO214AA
TVS DIODE 10VWM 17VC SMB
TVS DIODE 11.1VWM 18.2VC DO214AA
TVS DIODE 111VWM 179VC DO214AA
TVS DIODE 128VWM 207VC DO214AA
TVS DIODE 12VWM 19.9VC SMB
TVS DIODE 13.6VWM 22.5VC DO214AA
TVS DIODE 145VWM 234VC DO214AA
TVS DIODE 15.3VWM 25.5VC DO214AA
TVS DIODE 15VWM 24.4VC SMB
TVS DIODE 16VWM 26VC SMB
TVS DIODE 18.8VWM 30.6VC DO214AA
TVS DIODE 185VWM 328VC DO214AA
TVS DIODE 18VWM 29.2VC SMB
TVS DIODE 214VWM 344VC DO214AA
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 23.1VWM 37.5VC DO214AA
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 24VWM 38.9VC SMB
TVS DIODE 25.6VWM 41.4VC DO214AA
TVS DIODE 256VWM 414VC DO214AA
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 26VWM 42.1VC SMB
TVS DIODE 28.2VWM 45.7VC DO214AA
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 28VWM 45.4VC SMB
TVS DIODE 300VWM 482VC DO214AA
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 30VWM 48.4VC SMB
TVS DIODE 33.3VWM 53.9VC DO214AA
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC SMB
TVS DIODE 342VWM 548VC DO214AA
TVS DIODE 36.8VWM 59.3VC DO214AA
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 376VWM 602VC DO214AA
TVS DIODE 40.2VWM 64.8VC DO214AA
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC SMB
TVS DIODE 43.6VWM 70.1VC DO214AA
TVS DIODE 434VWM 698VC DO214AA
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 43VWM 69.4VC SMB
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE 47.8VWM 77VC DO214AA
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 495VWM 760VC DO214AA
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 58.1VWM 92VC DO214AA
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 5VWM 9.2VC SMB
TVS DIODE 6.4VWM 11.3VC DO214AA
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 64.1VWM 103VC DO214AA
TVS DIODE 64VWM 103VC DO214AB
TVS DIODE 6VWM 10.3VC SMB
TVS DIODE 7.02VWM 12.1VC DO214AA
TVS DIODE 7.5VWM 12.7VC DO214AA
TVS DIODE 7.5VWM 12.9VC DO214AA
TVS DIODE 7.5VWM 14.3VC DO214AA
TVS DIODE 7.5VWM 14.3VC SMBJ
TVS DIODE 7.78VWM 13.4VC DO214AA
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 75VWM 119VC DO214AA
TVS DIODE 75VWM 121VC DO214AA
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 75VWM 121VC SMBJ
TVS DIODE 75VWM 134VC DO214AA
TVS DIODE 75VWM 134VC SMBJ
TVS DIODE 77.8VWM 125VC DO214AA
TVS DIODE 78VWM 124VC DO214AA
TVS DIODE 78VWM 126VC DO214AA
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 78VWM 126VC SMBJ
TVS DIODE 78VWM 139VC DO214AA
TVS DIODE 78VWM 139VC SMBJ
TVS DIODE 8.55VWM 14.5VC DO214AA
TVS DIODE 8.5VWM 14.3VC DO214AA
TVS DIODE 8.5VWM 14.4VC DO214AA
TVS DIODE 8.5VWM 14.4VC SMB
TVS DIODE 8.5VWM 14.4VC SMBJ
TVS DIODE 8.5VWM 14VC DO214AA
TVS DIODE 8.5VWM 15.9VC DO214AA
TVS DIODE 8.5VWM 15.9VC SMBJ
TVS DIODE 85.5VWM 137VC DO214AA
TVS DIODE 85VWM 135VC DO214AA
TVS DIODE 85VWM 137VC DO214AA
TVS DIODE 85VWM 137VC SMBJ
TVS DIODE 85VWM 151VC DO214AA
TVS DIODE 85VWM 151VC SMBJ
TVS DIODE 8VWM 13.4VC DO214AA
TVS DIODE 8VWM 13.6VC DO214AA
TVS DIODE 8VWM 13.6VC SMB
TVS DIODE 8VWM 13.6VC SMBJ
TVS DIODE 8VWM 15VC DO214AA
TVS DIODE 8VWM 15VC SMBJ
TVS DIODE 9.4VWM 15.6VC DO214AA
TVS DIODE 90VWM 144VC DO214AA
TVS DIODE 90VWM 146VC DO214AA
TVS DIODE 90VWM 146VC SMB
TVS DIODE 90VWM 146VC SMBJ
TVS DIODE 90VWM 160VC DO214AA
TVS DIODE 90VWM 160VC SMBJ
TVS DIODE 9VWM 15.1VC DO214AA
TVS DIODE 9VWM 15.4VC DO214AA
TVS DIODE 9VWM 15.4VC SMBJ
TVS DIODE 9VWM 16.9VC DO214AA
TVS DIODE 9VWM 16.9VC SMBJ
TVS DIODE SOT23
ZEN SOT23 REG .225W SPCL

<< Prev Next >>