Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 120 130 140 150 160 170 174 175 176 177 178 179 180 181 182 183 184 185 186 187
Product Name Notes
DIODE ARR SCHOT 100V 15A TO263AB
DIODE ARR SCHOT 100V 20A TO263AB
DIODE ARR SCHOT 100V 30A TO263AB
DIODE ARR SCHOT 120V 10A TO263AB
DIODE ARR SCHOT 120V 15A TO263AB
DIODE ARR SCHOT 120V 20A TO263AB
DIODE ARR SCHOT 150V 15A TO263AB
DIODE ARR SCHOT 150V 20A TO263AB
DIODE ARR SCHOT 170V 20A TO263AB
DIODE ARR SCHOT 200V 10A TO263AB
DIODE ARR SCHOT 45V 7.5A TO263AB
DIODE ARR SCHOTT 100V 3A FLATPAK
DIODE ARR SCHOTT 120V 3A FLATPAK
DIODE ARR SCHOTT 150V 5A TO263AB
DIODE ARR SCHOTT 170V 5A TO263AB
DIODE ARR SCHOTT 200V 3A TO277A
DIODE ARR SCHOTT 200V 5A TO263AB
DIODE ARR SCHOTT 45V 10A TO263AB
DIODE ARR SCHOTT 45V 15A TO263AB
DIODE ARR SCHOTT 45V 20A TO263AB
DIODE ARR SCHOTT 45V 30A TO263AB
DIODE ARR SCHOTT 45V 3A FLATPAK
DIODE ARR SCHOTT 45V 5A TO263AB
DIODE ARR SCHOTT 45V 6A FLATPAK
DIODE ARR SCHOTT 60V 10A TO263AB
DIODE ARR SCHOTT 60V 15A TO263AB
DIODE ARR SCHOTT 60V 20A TO263AB
DIODE ARR SCHOTT 60V 5A TO263AB
DIODE ARR SCHOTT 80V 10A TO263AB
DIODE ARR SCHOTT 80V 15A TO263AB
DIODE ARR SCHOTT 80V 5A TO263AB
DIODE SCHOTTKY 100V 2.8A DO221BC
DIODE SCHOTTKY 100V 30A TO263AB
DIODE SCHOTTKY 100V 8A DO221BC
DIODE SCHOTTKY 100V 8A TO277A
DIODE SCHOTTKY 120V 20A TO263AB
DIODE SCHOTTKY 120V 30A TO263AB
DIODE SCHOTTKY 120V 8A DO221BC
DIODE SCHOTTKY 120V 8A TO277A
DIODE SCHOTTKY 150V 10A TO263AB
DIODE SCHOTTKY 150V 20A TO263AB
DIODE SCHOTTKY 150V 8A DO221BC
DIODE SCHOTTKY 150V 8A TO277A
DIODE SCHOTTKY 200V 2.2A TO277A
DIODE SCHOTTKY 200V 2.4A DO221BC
DIODE SCHOTTKY 200V 5A TO263AB
DIODE SCHOTTKY 45V 10A TO263AB
DIODE SCHOTTKY 45V 20A TO263AB
DIODE SCHOTTKY 45V 30A TO263AB
DIODE SCHOTTKY 45V 4.3A TO277A
DIODE SCHOTTKY 45V 40A TO263AB
DIODE SCHOTTKY 45V 4A DO221BC
DIODE SCHOTTKY 45V 8A TO277A
DIODE SCHOTTKY 60V 4.2A TO277A
DIODE SCHOTTKY 60V 4.3A TO277A
DIODE SCHOTTKY 60V 7.5A TO263AB
DIODE SCHOTTKY 60V 8A DO221BC
DIODE SCHOTTKY 60V 8A TO277A
DIODE SCHOTTKY 80V 10A TO263AB
DIODE SCHOTTKY 80V 20A TO263AB
DIODE SCHOTTKY 80V 30A TO263AB
DIODE SCHOTTKY 80V 8A TO277A
TVS DIODE 3.3VWM 21VC LLP1006-2M
VARISTOR 1.02KV 6.5KA DISC 20MM
VARISTOR 1.05KV 25KA DISC 32MM
VARISTOR 1.05KV 40KA DISC 40MM
VARISTOR 1.05KV 40KA SQUARE 34MM
VARISTOR 1.05KV 6.5KA BASE MOUNT
VARISTOR 1.05KV 70KA DISC 60MM
VARISTOR 1.0675KV 25KA DISC 32MM
VARISTOR 1.0675KV 40KA DISC 40MM
VARISTOR 1.0675KV 40KA SQU 34MM
VARISTOR 1.0675KV 40KA SQU TABS
VARISTOR 1.06KV 10KA DISC 20MM
VARISTOR 1.06KV 6.5KA DISC 20MM
VARISTOR 1.08KV 10KA DISC 20MM
VARISTOR 1.08KV 2.5KA DISC 10MM
VARISTOR 1.08KV 4.5KA DISC 14MM
VARISTOR 1.1KV 2.5KA DISC 10MM
VARISTOR 1.1KV 3.5KA DISC 10MM
VARISTOR 1.1KV 4.5KA DISC 14MM
VARISTOR 1.1KV 6.5KA DISC 14MM
VARISTOR 1.2KV 25KA DISC 32MM
VARISTOR 1.2KV 40KA DISC 40MM
VARISTOR 1.2KV 40KA SQUARE 34MM
VARISTOR 1.2KV 70KA DISC 60MM
VARISTOR 1.5KV 70KA DISC 60MM
VARISTOR 105V 250A 1210
VARISTOR 11.5V RING SURFACE ELEC
VARISTOR 13.5V 20A 0402
VARISTOR 13.5V 30A 0603
VARISTOR 13.5V 30A 1206
VARISTOR 13.5V 40A 0805
VARISTOR 13.5V 75A 1206
VARISTOR 15.7V RING SURFACE ELEC
VARISTOR 21.8V RING SURFACE ELEC
VARISTOR 24V 1.2KA 2220
VARISTOR 24V 120A 0805
VARISTOR 24V 200A 1206
VARISTOR 24V 800A 1812
VARISTOR 27V 1.2KA 2220
VARISTOR 27V 120A 0805
VARISTOR 27V 200A 1206
VARISTOR 27V 400A 1210
VARISTOR 27V 800A 1812
VARISTOR 32V RING SURFACE ELECT
VARISTOR 33V 1.2KA 2220
VARISTOR 33V 200A 1206
VARISTOR 33V 400A 1210
VARISTOR 33V 800A 1812
VARISTOR 47V 1.2KA 2220
VARISTOR 47V 400A 1210
VARISTOR 50V RING SURFACE ELECT
VARISTOR 680V 400A DISC 5MM
VARISTOR 68V 1.2KA 2220
VARISTOR 68V 100A 2SMD NO LEAD
VARISTOR 68V 100A DISC 5MM
VARISTOR 68V 1KA DISC 14MM
VARISTOR 68V 1KA RADIAL BOX
VARISTOR 68V 200A 1206
VARISTOR 68V 250A DISC 7MM
VARISTOR 68V 250A RADIAL BOX
VARISTOR 68V 2KA DISC 20MM
VARISTOR 68V 400A 1210
VARISTOR 68V 40A SOD83A AXIAL
VARISTOR 68V 500A DISC 10MM
VARISTOR 68V 800A 1812
VARISTOR 7.65V RING SURFACE ELEC
VARISTOR 715V 400A DISC 5MM
VARISTOR 750V 400A DISC 5MM
VARISTOR 8.5V 100A DISC 7MM
VARISTOR 8.5V 250A DISC 10MM
VARISTOR 8.5V 50A DISC 5MM
VARISTOR 8.6V 150A RADIAL BOX
VARISTOR 82V 1.2KA DISC 7MM
VARISTOR 82V 1.2KA RADIAL BOX
VARISTOR 82V 2.5KA DISC 10MM
VARISTOR 82V 4.5KA DISC 14MM
VARISTOR 82V 4.5KA RADIAL BOX
VARISTOR 82V 400A DISC 5MM
VARISTOR 82V 6.5KA DISC 20MM
VARISTOR 83V 180A 1206

<< Prev Next >>