Rectifiers Schottky - D-PAK-e3 Product overview: VS-6CWT04FNTRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6CWT04FNTRR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764561-VS-6CWT04FNTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 25μA @ 45V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTTKY 45V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 2085-VS-6CWT04FNTRR | 764561-VS-6CWT04FNTRR | VS-6CWT04FNTRR | VS-6CWT04FNTRR |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-6CWT04FNTRR | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.6000 volts | 0.6000 volts | ||
| VR | 45 volts | |||
| IR | 0.0250 mA |