Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP130N291D-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP130N291D-TR-FE is a low noise linear voltage regulator IC designed for applications requiring high output voltage accuracy and low dropout voltage. It operates within an input voltage range of 1.7 V to 6.5 V and provides a fixed output voltage range from 1.2 V to 5.3 V with a typical output voltage accuracy of ±1.0%. The device features a low supply current of approximately 38 µA and a standby current of 0.1 µA, which is beneficial for battery-powered applications. The RP130N291D-TR-FE includes built-in protection features such as a fold-back current limit circuit and improved transient response characteristics compared to conventional products. It is available in a compact SOT-23-5 package, allowing for high-density mounting on circuit boards. The recommended output capacitor is a ceramic type of 0.47 µF or more, ensuring stable operation. This regulator is suitable for powering portable communication devices, cameras, and other electronic appliances requiring a stable voltage supply.

Datasheet Summary
Powered by GS/AI

The RP130N291D-TR-FE is a low noise linear voltage regulator IC designed for applications requiring high output voltage accuracy and low dropout voltage. It operates within an input voltage range of 1.7 V to 6.5 V and provides a fixed output voltage range from 1.2 V to 5.3 V with a typical output voltage accuracy of ±1.0%. The device features a low supply current of approximately 38 µA and a standby current of 0.1 µA, which is beneficial for battery-powered applications. The RP130N291D-TR-FE includes built-in protection features such as a fold-back current limit circuit and improved transient response characteristics compared to conventional products. It is available in a compact SOT-23-5 package, allowing for high-density mounting on circuit boards. The recommended output capacitor is a ceramic type of 0.47 µF or more, ensuring stable operation. This regulator is suitable for powering portable communication devices, cameras, and other electronic appliances requiring a stable voltage supply.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP130N291D-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP130N291D-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP130N291D-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP130N291D-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP130N291D-TR-FE
PMIC - Voltage Regulators - Linear RP130N291D-TR-FE
IC REG LINEAR 2.9V 150MA SOT23-5

IC REG LINEAR 2.9V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP130N291D-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP130N291D-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP130N291D-TR-FE
IC REG LINEAR 2.9V 150MA SOT23-5

IC REG LINEAR 2.9V 150MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RP130N291D-TR-FE-ND RP130N291D-TR-FE RP130N291D-TR-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 - 865824-CAT6221-PPTD-GT3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details