Fixed Positive LDO Regulator, 1.2V, 0.975V Dropout, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DFN1212-6
IC REG LIN 1.2V 100MA DFN1212-6
| Rochester Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP124L123B-TR | RP124L123B-TR-ND | RP124L123B-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; DFN1212-6 | Other; 6-XFDFN Exposed Pad | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Special Features | Input Overcurrent Protection | Enable |