Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP117K501D-TR

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6
Request a Quote
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP117K501D-TR is a negative voltage low dropout (LDO) regulator designed to provide high ripple rejection and low output noise, making it suitable for noise-sensitive applications. It operates within an input voltage range of -10.0 V to -2.5 V and can deliver an output voltage between -5.5 V and -1.0 V, with a maximum output current of 100 mA. The device features a typical ripple rejection rate of 80 dB at 1 kHz and an output noise of 16 OºVrms, which is beneficial for applications such as sensors, audio devices, and measuring instruments. The RP117K501D-TR requires only one capacitor for each input and output, simplifying the design and saving board space. It is available in compact DFN(PL)1212-6 and SC-88A packages. Additional protective features include thermal shutdown protection, short-circuit protection, and an auto-discharge function that quickly lowers the output voltage to 0 V when transitioning to standby mode. This product is suitable for various applications, including digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and liquid crystal panels.

Datasheet Summary
Powered by GS/AI

The RP117K501D-TR is a negative voltage low dropout (LDO) regulator designed to provide high ripple rejection and low output noise, making it suitable for noise-sensitive applications. It operates within an input voltage range of -10.0 V to -2.5 V and can deliver an output voltage between -5.5 V and -1.0 V, with a maximum output current of 100 mA. The device features a typical ripple rejection rate of 80 dB at 1 kHz and an output noise of 16 OºVrms, which is beneficial for applications such as sensors, audio devices, and measuring instruments. The RP117K501D-TR requires only one capacitor for each input and output, simplifying the design and saving board space. It is available in compact DFN(PL)1212-6 and SC-88A packages. Additional protective features include thermal shutdown protection, short-circuit protection, and an auto-discharge function that quickly lowers the output voltage to 0 V when transitioning to standby mode. This product is suitable for various applications, including digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and liquid crystal panels.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-RP117K501D-DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-RP117K501D-DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-RP117K501D-DKR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-RP117K501D-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-RP117K501D-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-RP117K501D-TR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-RP117K501D-CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-RP117K501D-CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-RP117K501D-CT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP117K501D-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP117K501D-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP117K501D-TR
IC REG LIN -5V 100MA DFN1212-6

IC REG LIN -5V 100MA DFN1212-6

Supplier's Site
PMIC - Voltage Regulators - Linear - RP117K501D-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP117K501D-TR
PMIC - Voltage Regulators - Linear RP117K501D-TR
IC REG LIN -5V 100MA DFN1212-6

IC REG LIN -5V 100MA DFN1212-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 2129-RP117K501D-DKR-ND RP117K501D-TR RP117K501D-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Fixed
Package Type Other; 6-XFDFN
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data